location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F7128-L700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7128-L700
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554432942
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mono portable speaker Black, Red
  • - Wired & Wireless
  • - Amplifier
  • - 5 h
Long product name Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red :
The short editorial description of Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red

Mobile Bluetooth Communication Speaker, USB, 100g, Black/Red
More>>>
Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red:
The official marketing text of Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red as supplied by the manufacturer

The Fujitsu Mobile Bluetooth Communication Speaker is the perfect audio accessory for your connected mobile life. It is smaller than a tennis ball so you can bring it everywhere and it can connect via Bluetooth so you don’t have to worry about cords. An integrated microphone gives you on-the-fly conference call capabilities for all your Bluetooth enabled mobile devices.

Short summary description Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red:
This short summary of the Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F7128-L700, 1.0 channels, 4.5 cm, Wired & Wireless, Mono portable speaker, Black, Red, Universal

Long summary description Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red:
This is an auto-generated long summary of Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red based on the first three specs of the first five spec groups.

Fujitsu S26391-F7128-L700. Audio output channels: 1.0 channels, Driver diameter: 4.5 cm. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: Black, Red. Recommended usage: Universal. Amplifier: Built-in

Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 04:16:32
Uk has collected 2 expert reviews for Fujitsu S26391-F7128-L700 portable/party speaker Mono portable speaker Black, Red and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
howtospendit.ft.com
Updated:
2013-12-11 04:16:32
It's not often I find an item that, while undeniably a bit daft, I would be tempted to throw into my bag to take on a business trip. This tough little ball is a 4-watt mono Bluetooth speaker that plays music tolerable to listen to while you're, say, shavi...
0%
Country Distributor
Deutschland 1 distributor(s)