Fujitsu logo

Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51790
Info modified on:
23 Jul 2024, 20:53:57
Long product name Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W:

PRIMERGY RX300 S7, Intel Xeon E5-2620 (6C/12T, 2.00GHz, Turbo 2.5GHz, 15MB, 7.2GT/s, 1333MHz, 95W), 4x 8GB DDR3 LV ECC 1333MHz PC3-10600 RAM, 2x 600GB SAS 6Gbit/s 15000rpm hot-plug 3.5" HDD, DVD-RW, Gigabit Ethernet, Rack 2U + Microsoft Windows Server 2012 Standard

Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W:

The Fujitsu PRIMERGY RX300 S7 is a 2U dual socket rack server, optimized for all types of business applications by focusing on versatility and scalability that supports up to 16 harddisk drives, up to 7 PCIe Gen 3 cards and up to 768GB RAM. Thanks to top performance of the new Intel® Xeon® E5 product family and the available upgrade kits, the RX300 will also ensure the demands of tomorrow are met.

Features
- Intel Xeon E5-2600 product family with up to 8 core processors and Turbo Boost 2.0.
- Expanded scalability of up to 24 DIMMs with 768 GB memory, up to 16 hard disk drives and 7 PCIe slots Gen3.
- New modular concept for the base unit as well as a choice for LAN controller, RAID controller and power supplies.
- Upgrade kits for hard disk drives, backup devices as well as LTO drives.
- Simplified power management with profiles for 'minimum power' and 'low-noise'.
- 2 hot-plug PSU with 94% efficiency (80Plus platinum).
- Fujitsu ServerView Suite offers tools for installation and deployment, permanent status monitoring and control. A wide range of integration packs allow a seamless and easy integration in widely-used enterprise management systems.

Benefits
- Increased performance of up to 80% compared to the previous generation.
- Optimized for business applications, cloud and virtualization.
- Maximum scalability to meet future demand.
- Individual and cost-saving configuration of the server according to the need of today with upgrade option to meet the demand of tomorrow.
- Upgrade kits save budget as the system can be upgraded when the company grows and thus protect the investment.
- Ability to protect the data by integrating LTO drives.
- Simplified and comprehensive power management that results with the high efficient power supplies in significant savings.
- Fujitsu ServerView Suite provides all the functions for fail-safe, flexible and automated 24x7 server operations and improves end-user productivity via intelligent and innovative system management solutions.

Short summary description Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX300 S7, 2 GHz, E5-2620, 32 GB, DDR3-SDRAM, 1.2 TB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S7 server 1.2 TB Rack (2U) Intel® Xeon® E5 Family E5-2620 2 GHz 32 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY RX300 S7. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor: E5-2620. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 8 GB. Total storage capacity: 1.2 TB, Hard drive size: 3.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drive: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Form factor: Rack (2U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.