HP logo

HP C2J95AA graphics card NVIDIA Quadro K5000 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102598
Info modified on:
14 Jun 2024, 12:42:30
End of life date:
31 Oct 2015
Warranty:
3 Years Limited(Next Day On-Site; Unit Exchange & Phone-in Assistance)
Long product name HP C2J95AA graphics card NVIDIA Quadro K5000 4 GB GDDR5:

NVIDIA Quadro K5000 4GB Graphics Card

HP C2J95AA graphics card NVIDIA Quadro K5000 4 GB GDDR5:

The NVIDIA Quadro® K5000 graphics board is a PCI Express 2.0 full-height form factor graphics add-in card based on the GK104 Kepler architecture graphics processing unit (GPU).

• The Quadro K5000 graphics board is targeted as a high-performance workstation graphics solution for PCI Express systems and brings a whole new level of performance and features to professional graphics and GPU computing applications.


• The NVIDIA® Quadro® K5000 graphics board offers 4 GB of GDDR5 memory. It supports a variety of display types including CRTs, Digital Flat Panels, Projectors, and HDTVs.

Short summary description HP C2J95AA graphics card NVIDIA Quadro K5000 4 GB GDDR5:

HP C2J95AA, Quadro K5000, 4 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description HP C2J95AA graphics card NVIDIA Quadro K5000 4 GB GDDR5:

HP C2J95AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K5000. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.