location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X401S-PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X401S-PC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black :
The short editorial description of NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black

40'' W-LED, SPVA (P-DID), 1920 x 1080, 120Hz, DisplayPort, HDMI, DVI-D, RS-232C, LAN, DDC/CI, PC 1.6 GHz AMD Dual Core Fusion, 32GB Solid State Drive, Windows 7 Embedded
More>>>
Short summary description NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black:
This short summary of the NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC X401S-PC, Digital signage flat panel, 101.6 cm (40"), PVA, 1920 x 1080 pixels

Long summary description NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black:
This is an auto-generated long summary of NEC X401S-PC signage display Digital signage flat panel 101.6 cm (40") PVA 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

NEC X401S-PC. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display technology: PVA, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)