HPE logo

HPE AM872B network switch Gigabit Ethernet (10/100/1000) 2U Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142559
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE AM872B network switch Gigabit Ethernet (10/100/1000) 2U Grey:

HP 8/80 Power Pack+ (48) Full Fabric Ports Enabled SAN Switch

Short summary description HPE AM872B network switch Gigabit Ethernet (10/100/1000) 2U Grey:

HPE AM872B, Gigabit Ethernet (10/100/1000), Rack mounting, 2U

Long summary description HPE AM872B network switch Gigabit Ethernet (10/100/1000) 2U Grey:

HPE AM872B. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 2. Switching capacity: 1.280 Gbit/s. Rack mounting, Form factor: 2U

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.