location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7900 Prism 101 g Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7900 Prism
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002C6H0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:11:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 7900 Prism 101 g Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gold
  • - 240 x 320 pixels
  • - Multimedia Messaging Service (MMS)
  • - 830 mAh
Long product name Nokia 7900 Prism 101 g Gold :
The short editorial description of Nokia 7900 Prism 101 g Gold

Nokia 7900 Prism (gold)
More>>>
Short summary description Nokia 7900 Prism 101 g Gold:
This short summary of the Nokia 7900 Prism 101 g Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7900 Prism, Bar, 240 x 320 pixels, 2 MP, Bluetooth, 830 mAh, Gold

Long summary description Nokia 7900 Prism 101 g Gold:
This is an auto-generated long summary of Nokia 7900 Prism 101 g Gold based on the first three specs of the first five spec groups.

Nokia 7900 Prism. Form factor: Bar. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 830 mAh, Standby time (2G): 300 h. Weight: 101 g. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 19:22:07
Uk has collected 32 expert reviews for Nokia 7900 Prism 101 g Gold and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-20 19:21:48
The Nokia 7900 Crystal Prism is about the look, with the reassurance of having the world’s most popular mobile phone maker behind it, but might not be for some...
Good Unique design, 3G, easy to use, key colour customisability, matching accessories in the box...
Bad Design not to all tastes, no dedicated control buttons...
Bottom line The Nokia 7900 Crystal Prism is about the look, with the reassurance of having the world’s most popular mobile phone maker behind it, but might not be for some...
80%
shinyshiny.tv
Updated:
2013-11-20 19:21:58
Zara checks out the new Nokia Prism phone, which comes with multiple personalisation options, a 2 megapixel camera and 3G connectivity. You can pick one up from O2 here.
0%
techradar.com
Updated:
2013-11-20 19:22:00
It’s all about style and image. While it’s far from unusual to pick a phone for its looks, giving a run-out to a mobile with such a singular style signature as the Nokia 7900 Prism is certainly making one stand-out fashion statement.All sharp angles an...
Good Striking design - some will love it, 3G connectivity, Slim but solid build, Good quality music player performance, 1GB of internal storage...
Bad Striking design - some will loathe it, Awkward keypad, No expandable memory, Average 2-megapixel camera, MicroUSB connector used for headphone connectivity...
Bottom line It’s all about style and image. While it’s far from unusual to pick a phone for its looks, giving a run-out to a mobile with such a singular style signature as the Nokia 7900 Prism is certainly making one stand-out fashion statement.All sharp...
80%
theregister.co.uk
Updated:
2013-11-20 19:22:00
But baroque and cyberpunk looks aside, its the sparkling and still not-yet-commonplace OLED display that is the 7900s sole distinguishing technical feature. You can find out what exactly OLED is here, but the short and tall of it is that an OLED scr...
Bottom line Nokias Prism 7900 is all about the screen and the styling. Take the OLED panel and design highlights out of the equation and you may as well save a chunk of cash and buy a black 7500 that looks broadly the same. But the 7900 is certainly nice to look...
65%
T3.com
Updated:
2013-11-20 19:22:03
When Nokia first dropped the 7500 Prism last year, us gadget hounds were cooing at its nifty style, neat looking keys and the, er, interchangeable coloured centre. Alas, initial excitement subsided and once we had a play, found the keypad a bit of a...
Good Solid bod, Easy to use OS...
Bad Pretentious styling, Overly designed keypad...
Bottom line A fine phone, but one strictly for the extremely fashion conscious.
60%
3g.co.uk
Updated:
2013-11-20 19:22:05
Nokia 7900 Prism Review by 3G.co.uk 3Gs 30 Second Comment The Nokia Prism is probably unlike any other phone youve seen. Its been designed to please the fashion conscious. Has Nokia come up trumps in Prism land ? A Mobile Phone With A Different Ang...
0%
stuff.tv
Updated:
2014-03-20 05:04:37
The Prism has some novel design touches, but a lack of real star quality and some missing features see it fall short of the fashion phone elite...
Good Slim profile. Squeezes in 3G. Well-built...
Bad Tricky keypad. No radio. No memory card slot...
Bottom line The Prism has some novel design touches, but a lack of real star quality and some missing features see it fall short of the fashion phone elite...
60%