location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CyberPower Check ‘CyberPower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PR2200LCDRTXL2UTAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR2200LCDRTXL2UTAA
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘CyberPower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CyberPower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:43:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2024
Product end of life date
Bullet Points CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.15 kVA 1650 W
  • - 8 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount/Tower Black
Warranty: 3 Years Limited
Long product name CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s) :
The short editorial description of CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s)

PR2200LCDRTXL2UTAA 2150VA / 1650W Pure Sine Wave UPS, EMI/RFI, 8 Outlets, USB
More>>>
CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s):
The official marketing text of CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s) as supplied by the manufacturer

Smart App UPS Systems – Federal Trade Agreement Act (TAA) Compliant UPS

The CyberPower Federal Trade Agreements Act (TAA) compliant Smart App Sinewave PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) provides an advanced level of power protection to support mission-critical servers, telecom equipment, VOIP and internetworking hardware.

The PR2200LCDRTXL2UTAA has both a pure sine wave waveform and full Automatic Voltage Regulation (AVR) technology, which delivers a consistent and clean AC signal that protects connected equipment and prevents costly business interruptions. The multifunction LCD readout provides ready access to power/battery condition vitals, such as: Runtime, Load, Temperature, and much more. The unit also features a battery expansion interface for an additional battery pack in order to increase back-up time.

It includes eight (8) battery and surge protected NEMA 5-20R output receptacles, including four (4) that are designed to serve as fail-safe options for protecting critical loads. It also comes with four maintenance-free, user-replaceable 12V/9Ah batteries. Bundled PowerPanel® Business Edition Management Software monitors UPS status and can provide unattended shutdown of two serially connected servers. The patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.

An optional SNMP / HTTP Remote Management adapter (RMCARD202TAA) supports remote management and control of the PR2200LCDRTXL2UTAA through a standard web browser. The unit's unique convertible design allows for use in either a Tower (T) or Rackmount (RM) form factor.

Backed by US-based Technical Support, an industry-leading 3-Year Warranty and a Connected Equipment Guarantee of $400,000.

Please note: This unit requires a 20A outlet.

The PR2200LCDRTXL2UTAA allows for the addition of up to ten (10) BP48V75ART2UTAA external battery packs to increase the runtime of the unit. The battery packs are easy to plug-in and can be "hot-swapped" to maintain system uptime during normal UPS maintenance.

Short summary description CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s):
This short summary of the CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

CyberPower PR2200LCDRTXL2UTAA, 2.15 kVA, 1650 W, 80 V, 150 V, 50/60 Hz, 120 V

Long summary description CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s):
This is an auto-generated long summary of CyberPower PR2200LCDRTXL2UTAA uninterruptible power supply (UPS) 2.15 kVA 1650 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

CyberPower PR2200LCDRTXL2UTAA. Output power capacity (VA): 2.15 kVA, Output power: 1650 W, Input operation voltage (min): 80 V. AC outlet types: NEMA 5–20R, Output on PDU sticks: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Width: 431.8 mm, Depth: 495 mm, Height: 89 mm

Features
Output power capacity (VA) *
2.15 kVA
Output power *
1650 W
Input operation voltage (min) *
80 V
Input operation voltage (max) *
150 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Surge energy rating
2060 J
EMI/RFI noise filtering
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Ports & interfaces
AC outlet types
NEMA 5–20R
Output on PDU sticks
8 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of battery cells
4
Typical backup time at full load
5 min
Typical backup time at half load
14 min
Battery recharge time
8 h
Battery
Replacement battery cartridge
BB Battery - HR9-12
Design
Form factor *
Rackmount/Tower
Rack capacity
2U
Cable length
3.05 m
Product colour *
Black
Display type
LCD
LED indicators
Power, Power fail
Certification
UL1778, cUL 107.1, FCC DOC B
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Storage altitude
0 - 15000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
431.8 mm
Depth
495 mm
Height
89 mm
Weight
34.5 kg
Packaging data
Bundled software
PowerPanel Business Edition
Other features
Battery type
12V/9AH