Canon logo

Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Metallic

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23735
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Metallic:

PowerShot A2300 Black + Case + 4GB - 1/2.3" CCD, 16.0MP, TTL, 2.7" TFT, 4608 x 3456, SD, SDHC, SDXC

Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Metallic:

Slim, colourful and stylish, the PowerShot A2300 has a 5x zoom, instant HD movies (720p), Help button and Smart Auto - so it’s easy to capture every moment in 16 Megapixel detail wherever you go.

- 16.0 Megapixels
- 28mm wide, 5x zoom lens
- 6.8 cm (2.7”) LCD
- Slim body in 4 colours
- Smart Auto (32 scenes)
- HD movies (720p) with movie button
- Digital IS
- Help button
- Fun and creative modes
- Live View Control, Face Detection

Short summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Metallic:

Canon PowerShot A2300, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Metallic

Long summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Metallic:

Canon PowerShot A2300. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 125 g. Product colour: Metallic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.