location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-526 BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4540B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574554297
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 07:38:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Brand compatibility: Canon
  • - 1 pc(s)
Long product name Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black :
The short editorial description of Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black

CLI-526 Black ink tank
More>>>
Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black:
The official marketing text of Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black as supplied by the manufacturer

To get vibrant, long-lasting prints of the highest quality, use Canon original consumables in your printers or all-in-ones. Canon consumables have been developed hand-in-hand with our sophisticated print heads to prevent smudging and clogging. Using original consumables gives you great prints and keeps your device in good shape.

Short summary description Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black:
This short summary of the Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-526 BK, Photo black, Dye-based ink, 1 pc(s)

Long summary description Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black:
This is an auto-generated long summary of Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black based on the first three specs of the first five spec groups.

Canon CLI-526 BK. Colour ink type: Dye-based ink, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iX6550
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
Canon
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage humidity
15 - 90%
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019DK Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30018DK Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30017DK Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30016DK Cyan Inkjet Cartridge - Replaces Canon CLI-526C (4541B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30015DK Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces PGI-525PGBK (4529B001) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces PGI-525PGBK (4529B001) ink cartridge 1 pc(s) Standard Yield
(show image)
30014DK Black Inkjet Cartridge - Replaces PGI-525PGBK (4529B001) 0.00
(excl. VAT)
0 (incl. VAT)
MM Grey Inkjet Cartridge - Replaces Canon CLI-526GY (4544B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Grey Inkjet Cartridge - Replaces Canon CLI-526GY (4544B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30033DK Grey Inkjet Cartridge - Replaces Canon CLI-526GY (4544B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - Between 20 - 60% Extra ink compared to OEM ink cartridge 10 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - Between 20 - 60% Extra ink compared to OEM ink cartridge 10 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
30032DK Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - Between 20 - 60% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 2 Pack - 40% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 2 Pack - 40% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield
(show image)
30031DK Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 2 Pack - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 2 Pack - 40% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 2 Pack - 40% Extra ink compared to OEM ink cartridge 2 pc(s) High (XL) Yield
(show image)
30030DK Magenta Inkjet Cartridge - Replaces Canon CLI-526M (4542B001) - 2 Pack - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)