Kensington logo

Kensington Pro Fit mouse Office Right-hand RF Wireless Optical 1600 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274464
Info modified on:
14 Jun 2024, 10:21:10
Bullet Points Kensington Pro Fit mouse Office Right-hand RF Wireless Optical 1600 DPI:
  • - Compact size for travel convenience
  • - Clutter-free wireless technology and storable nano receiver
  • - Ergonomic right-handed design fits your hand perfectly
  • - 2.4 GHz wireless for long range with minimal interference
  • - Scroll wheel with middle button and pointer speed quick-select
  • - High-definition optical sensor for responsive control and Switchable DPI of 800/1200/1600
  • - Extended battery life up to 12 months
  • - Built to last with a limited lifetime warranty
  • - 2 AAA batteries included
Warranty:
Limited Lifetime
Long product name Kensington Pro Fit mouse Office Right-hand RF Wireless Optical 1600 DPI:

Pro Fit Wireless Mouse - Mid Size - Ruby Red

Kensington Pro Fit mouse Office Right-hand RF Wireless Optical 1600 DPI:

We’ve designed a mouse that not only fits your hand, but also your style sensibilities. The ergonomic right-handed design provides hours of comfort and with four colors to choose from, it’s easy on the eyes, too. The Pro Fit® Mid-Size Wireless Mouse is built to deliver years of service backed by a limited lifetime warranty. Perfect for desktop and mobile users alike, the Pro Fit® Mid-Size Wireless Mouse has a nano receiver that operates 2.4 GHz to reduce interference in crowded office environments. The receiver is so small you can leave it in your computer, or slide it in the Pro Fit’s built-in receiver storage compartment.
The Pro Fit® Mid-Size Wireless Mouse is big enough to feel just right in your hand, yet small enough to pack easily in your travel bag. And no matter where your work takes you, the high-definition optical sensor delivers precise, responsive cursor control on a variety of surfaces. And it operates for up to 12 months on 2 AAA batteries, included.

Short summary description Kensington Pro Fit mouse Office Right-hand RF Wireless Optical 1600 DPI:

Kensington Pro Fit, Right-hand, Optical, RF Wireless, 1600 DPI, Red

Long summary description Kensington Pro Fit mouse Office Right-hand RF Wireless Optical 1600 DPI:

Kensington Pro Fit. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Red

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.