location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G PCI Card with SpeedBooster 802.11g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMP54GS-FR
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Long product name Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s :
The short editorial description of Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s

Wireless-G PCI Adapter with SpeedBooster
More>>>
Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s:
The official marketing text of Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s as supplied by the manufacturer

The Linksys Wireless-G PCI Card with SpeedBooster installs in most desktop and tower PCs, and lets you put your computer almost anywhere in the building without the cost and hassle of running network cables. Now you don't have to drill holes in your walls and climb through the attic or cellar to get connected to the network. Once you're connected, you can keep in touch with your e-mail, access the Internet, use instant messaging to chat with friends, and share files and other resources such as printers and network storage with other computers on the network.
The Wireless-G PCI Card with SpeedBooster incorporates the next generation of Wireless-G. In standard Wireless-G (802.11g) mode, the Card can connect to wireless networks at an incredible 54Mbps. With our new SpeedBooster technology enabled, your "real-world" wireless network performance increases by up to 35%! Unlike other speed-enhancing technologies, SpeedBooster is 802.11 compliant, fully compatible with standard Wireless-G, and a "good neighbor" to other wireless devices and technologies, using a single 2.4GHz channel as specified by the official wireless standard. And, unlike other technologies, with SpeedBooster you'll see an overall speed improvement even when running a mixed network of SpeedBooster and regular Wireless-G devices.

For added versatility, it can also interoperate with all the 11Mbps Wireless-B (802.11b) products found in homes, businesses, and public wireless hotspots around the country. In any mode, your wireless communications are protected by 128-bit encryption, so your data stays secure.

So don't hassle with running cables through your house -- get your desktop connected the easy way with the Linksys Wireless-G PCI Card with SpeedBooster.

Short summary description Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s:
This short summary of the Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G PCI Card with SpeedBooster 802.11g, Internal, Wireless, PCI, 54 Mbit/s

Long summary description Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G PCI Card with SpeedBooster 802.11g Internal 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G PCI Card with SpeedBooster 802.11g. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: 15 dBm

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
WEP, WPA
Data link protocols
TCP/IP, IPX, NetBEUI
Design
Internal *
Yes
Antenna type
15 dBm
Certification
FCC
System requirements
Compatible operating systems
Windows 2000/XP
Minimum processor
500 Mhz
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 95%
Storage humidity
0 - 90%
Weight & dimensions
Weight
100 g
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, PCL 2,3
Hardware prerequisites
PCI CD-ROM
Dimensions (WxDxH)
220 x 23 x 157 mm
Internal memory
128 MB
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)