location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS 400r Series - 1.0 TB Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS 400r Series - 1.0 TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32987
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega NAS 400r Series - 1.0 TB Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (1U)
  • - 3 GHz
  • - 1
Warranty: 3 year limited warranty, 1 year next business day on-site
Long product name Iomega NAS 400r Series - 1.0 TB Rack (1U) :
The short editorial description of Iomega NAS 400r Series - 1.0 TB Rack (1U)

NAS 400r series 1.0TB S-ATA WSS 2003
More>>>
Iomega NAS 400r Series - 1.0 TB Rack (1U):
The official marketing text of Iomega NAS 400r Series - 1.0 TB Rack (1U) as supplied by the manufacturer

Iomega NAS 400r/1TB running Windows Storage Server 2003 delivers 1TB of network storage with true hot swap drives, RAID protection, a 3.0GHz Intel Pentium processor and dual gigabit Ethernet connectivity. The Iomega NAS 400r/1TB provides high performance storage to protect, manage and share business critical information that extends the life of existing servers, reduces IT administration and management costs and delivers a robust backup, archive and disaster recovery solution.

Short summary description Iomega NAS 400r Series - 1.0 TB Rack (1U):
This short summary of the Iomega NAS 400r Series - 1.0 TB Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS 400r Series - 1.0 TB, Rack (1U)

Long summary description Iomega NAS 400r Series - 1.0 TB Rack (1U):
This is an auto-generated long summary of Iomega NAS 400r Series - 1.0 TB Rack (1U) based on the first three specs of the first five spec groups.

Iomega NAS 400r Series - 1.0 TB. Storage drive capacity: 1 TB, Storage drive interface: IDE/ATA, Drive device, buffer size: 8 MB. Processor frequency: 3 GHz. Internal memory: 1 GB. Form factor: Rack (1U). Weight: 11.3 kg

Storage
Storage drive capacity *
1 TB
Storage drive interface *
IDE/ATA
RAID levels
1
Drive device, buffer size
8 MB
Drive device, transfer rate
7200 MB/s
Processor
Processor frequency *
3 GHz
Memory
Internal memory *
1 GB
Design
Form factor *
Rack (1U)
Weight & dimensions
Weight
11.3 kg
Other features
Dimensions (WxDxH)
440 x 540 x 41 mm
Brand Image Product code Product Stock Price from
Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U) Iomega NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) Rack (1U)
(show image)
32989 NAS 400r Series - 1.6 TB, with Print Server (unlimited printers) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)