HPE logo

HPE 588603R-B21 power supply unit 2400 W 1U Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38738
Info modified on:
19 Dec 2019, 11:22:40
Warranty:
1 Year Limited(Return to HP - Unit Exchange)
Long product name HPE 588603R-B21 power supply unit 2400 W 1U Silver:

HP 2400 Watts 94 Percent Platinum Efficiency Power Supply

Short summary description HPE 588603R-B21 power supply unit 2400 W 1U Silver:

HPE 588603R-B21, 2400 W, 200 - 240 V, 92%, Server, 1U, Silver

Long summary description HPE 588603R-B21 power supply unit 2400 W 1U Silver:

HPE 588603R-B21. Total power: 2400 W, AC input voltage: 200 - 240 V, Efficiency: 92%. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 889 mm, Depth: 223 mm, Height: 218 mm. Dimensions (WxDxH): 219.2 x 892.3 x 222.25 mm, Weight (imperial): 8.5 lb

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.