location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX5500-D256H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX5500-D256H show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:32:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR :
The short editorial description of MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR

NVIDIA GeForce FX5500 256MB DDR, DVI-I, D-Sub
More>>>
MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR:
The official marketing text of MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR as supplied by the manufacturer

- Support dual-monitor with ultra-realistic image quality.
- One slot thermal design helps users to save more spaces.
- Big Heatsink makes the temperature of GPU easy to dissipate.
- Provide better performance and application compatibility for gaming and multimedia.

Short summary description MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR:
This short summary of the MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

MSI FX5500-D256H, GeForce FX 5500, 0.25 GB, GDDR, 128 bit, 266 MHz, AGP 8x

Long summary description MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR:
This is an auto-generated long summary of MSI FX5500-D256H graphics card NVIDIA GeForce FX 5500 0.25 GB GDDR based on the first three specs of the first five spec groups.

MSI FX5500-D256H. Graphics processor family: NVIDIA, Graphics processor: GeForce FX 5500, Processor frequency: 250 MHz. Discrete graphics card memory: 0.25 GB, Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 266 MHz. DirectX version: 9.0, OpenGL version: 1.4. Interface type: AGP 8x

Processor
CUDA *
No
Graphics processor family *
NVIDIA
Graphics processor *
GeForce FX 5500
Processor frequency *
250 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.25 GB
Graphics card memory type *
GDDR
Memory bus *
128 bit
Memory clock speed
266 MHz
Ports & interfaces
Interface type *
AGP 8x
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
9.0
OpenGL version *
1.4
HDCP
No
Design
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Length
165 mm
Depth
15 mm
Height
100 mm
Packaging content
User guide
Yes
Country Distributor
United Kingdom 1 distributor(s)