location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1V 11.4 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 1V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2043A004
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:40:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon EOS 1V 11.4 MP CCD Black, Silver:
This short summary of the Canon EOS 1V 11.4 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1V, 11.4 MP, CCD, 3x, 945 g, Black, Silver

Long summary description Canon EOS 1V 11.4 MP CCD Black, Silver:
This is an auto-generated long summary of Canon EOS 1V 11.4 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Canon EOS 1V. Megapixel: 11.4 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Weight: 945 g. Product colour: Black, Silver

Picture quality
Megapixel *
11.4 MP
Sensor type *
CCD
Image stabilizer *
Yes
Lens system
Optical zoom *
3x
Digital zoom *
4x
Exposure
ISO sensitivity
64, 100, 200, 400, 800, 1600, 3200, 6400
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light metering *
Centre-weighted, Spot
Memory
Compatible memory cards *
mmc
Display
Display *
LCD
Camera
Self-timer delay *
10 s
Design
Product colour *
Black, Silver
Weight & dimensions
Width
161 mm
Depth
70.8 mm
Height
120.8 mm
Weight
945 g
Other features
Video capability
Yes
Camera shutter speed
30 - 1/8000 s
Digital SLR
No