HP logo

HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
99106
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
limited 3-year
Long product name HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit:

HP 8.3kVA 40A High Voltage INTL Modular Power Distribution Unit

HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit:

Is your data center lacking sufficient outlet receptacles or flexibility in rack space? Is cable management a problem?

HP Modular PDUs have a unique architecture designed specifically for data center customers who want to maximize power distribution and space efficiencies in the rack. Available in a small form factor with flexible mounting options, installation is quick and easy with all brackets, accessories and installation guides included. Modular PDUs consist of two building blocks the Core Unit (core) and the Extension Bar(s) (sticks). The Core Unit is 1U/0U, and the Extension Bars mount directly to the frame of the rack in multiple locations. Single phase models are available up to 40 amps and can have up to 28 outlets divided across 4 extension bars. Three phase models are core only units with 6 x C19 outlets that can be connected to optional extension bars or directly to components such as BladeSystems enclosures.

Short summary description HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit:

HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit

Long summary description HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit:

HP 8.3kVA 40A High Voltage NA/JP Modular Power Distribution Unit

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.