MSI logo

MSI K9N2 Diamond Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36315
Info modified on:
04 Apr 2019, 08:37:54
Long product name MSI K9N2 Diamond Socket AM2 ATX:

K9N2 Diamond - AM2+ Phenom nForce 780a FSB2600HT, 4xDDR2 1066, 6xSATA2, 3xPCI-E 2.0x16 Tri-SLI, Creative X-Fi, 2xGb Lan, ATX Retail

MSI K9N2 Diamond Socket AM2 ATX:

Green Power Design
- With Multi-phase PWM IC, dual channel PWM design and Hi-c CAP, which lead to better power converting, reducing noise and expand the lifespan and stability.
- Hi-c CAP can bring 100x faster electrical conductivity than solid capacitor and less power loss. PWM brings more power efficiency, thus lower the real power spend.

3-way SLI
- NVIDIA 3-way SLI® Technology build the fastest gaming solution available with NVIDIA nForce® chipsets and three NVIDIA® GeForce® high-end graphics cards.(Note:For Windows Vista Only.)
- Compared with single graphic card solution, it brings 2.8X faster performance gained.

User Friendly
- Functions designed with button to be easy use.
- Help power-users tweaking process in-chasis enviornment
- Onboard SATA ports are stacked on the mainboard to avoid mechanical issue with giant graphic cards like 8800 Ultra.

X-Fi audio
- Make MP3 music sound better than CDs
- Transform to surround sound (speakers/headphone) from stereo audio source
- EAX ADVANCED HD 4.0 provides the fidelity of gaming audio effect
- World's 1st PCIe interface X-Fi audio card

Enthusiast System Architecture
- The ESA (Enthusiast System Architecture) is the industry's first open-standard PC monitoring and control protocol, which brings bi-directional, real-time communication and control of system thermal, electrical, acoustic and operating characteristics.
- ESA-certified components and applications allow power users to diagnose component-specific issues and tune their systems to meet their individual needs—whether it be unleashing hidden performance of PC or modifying for a whisper-quiet home theater operation.

Dual Core Center
- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

Live Update online
The MSI Live Update online is designed to automatically download and update the BIOS and driver when there's a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Live Update 3
Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet
AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9N2 Diamond Socket AM2 ATX:

MSI K9N2 Diamond, AMD, Socket AM2, 2600 MHz, 8 GB, 2 x LAN 10/100/1000 Fast Ethernet, ATX

Long summary description MSI K9N2 Diamond Socket AM2 ATX:

MSI K9N2 Diamond. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2600 MHz. Memory, maximum: 8 GB. Network interface: 2 x LAN 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Controller 2nd interface type: SATA II, Controller interface type: Ultra DMA 66/100/133

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.