Canon logo

Canon PowerShot A590 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18703
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PowerShot A590 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

PowerShot A590 IS 8Mpix DIGIC III

Canon PowerShot A590 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

More Performance, More Value, More Fun.
The PowerShot A590 IS will astound you with its power-packed performance and impressive value. It's got 8.0-megapixels, a 4x optical zoom, an Optical Image Stabilizer and a large 2.5-inch LCD. A range of shooting modes - from manual to automatic including Canon's new Easy Mode - make picture-taking carefree. A DIGIC III Image Processor with Enhanced Canon Face Detection assures natural-looking results, while Motion Detection Technology reduces blur. For added creativity, attach wide or telephoto converter lenses.

- 8.0 Megapixels with 4x Optical Zoom, Optical Image Stabilizer, large bright 2.5-inch LCD for superb performance.

- New Easy Mode simplifies operation, and shooting modes from Manual to Automatic make picture-taking care-free.

- DIGIC III Image Processor assures sharper images and better functionality; enhanced Canon Face Detection Technology sets focus, exposure, flash and white balance automatically for greater freedom.

- Motion Detection Technology automatically reduces blur by calculating subject movement and selecting ideal exposure and ISO settings.

- Accepts Wide-Angle and Telephoto Converter Lenses for greater creativity; uses convenient AA batteries.

- Print/Share Button for easy direct printing and downloading, plus ID Photo Print and Movie Print with select PIXMA Photo Printers and SELPHY Compact Photo Printers.

- View Sample Images

Short summary description Canon PowerShot A590 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

Canon PowerShot A590 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Black

Long summary description Canon PowerShot A590 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:

Canon PowerShot A590 IS. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 16x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Weight: 175 g. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.