PNY logo

PNY Dimm DDR2 667MHz (PC5300) 2GB memory module

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6334
Info modified on:
07 Nov 2017, 04:34:58
Warranty:
10 years
Long product name PNY Dimm DDR2 667MHz (PC5300) 2GB memory module:

Dimm DDR2 667MHz (PC5300) 2GB

Short summary description PNY Dimm DDR2 667MHz (PC5300) 2GB memory module:

PNY Dimm DDR2 667MHz (PC5300) 2GB, 2 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description PNY Dimm DDR2 667MHz (PC5300) 2GB memory module:

PNY Dimm DDR2 667MHz (PC5300) 2GB. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.