location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-835
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-835
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 09:58:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months
Long product name D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) :
The short editorial description of D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

DIR-835 - Wireless N750 Dual Band Router
More>>>
D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
The official marketing text of D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) as supplied by the manufacturer

Wireless N750 Performance

The DIR-835 gives you lightning fast wireless speeds – up to 750Mbps- ideal for bandwidth demanding activities like HD video streaming. It also comes with 4 Gigabit ports for connecting Ethernet-enabled devices for fast connections, ideal for your entertainment center. Or give your home office more speed and productivity than you ever thought possible.

Dual Band Advantage

The DIR-835 delivers con-current Dual Band performance for intelligent, versatile, interference-free bandwidth. Check your email and surf the Internet on the 2.4GHz band; and game, make Skype calls and stream HD movies to multiple devices using the cleaner, interference-free band. Whatever you like to do online, Dual Band has you covered.

Local File Access through SharePort™ Mobile

With the free SharePort Mobile app and built-in USB port, you can locally access your favorite videos, music and photos on a connected USB device wirelessly from your tablet or Smartphone. Supporting storage devices of up to 500GB, the SharePort Mobile app lets you quickly and easily access thousands of movies, pictures, movies and more, all from one centralized location.

Short summary description D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
This short summary of the D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-835, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection

Long summary description D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
This is an auto-generated long summary of D-Link DIR-835 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) based on the first three specs of the first five spec groups.

D-Link DIR-835. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Width: 198 mm, Depth: 120 mm, Height: 32 mm. WLAN data transfer rates supported: 54,450 Mbit/s

Brand Image Product code Product Stock Price from
D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red D-Link AC3150 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
DIR-885L AC3150 0.00
(excl. VAT)
0 (incl. VAT)