location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X748dte Laser A4 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X748dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34T5064
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X748dte Laser A4 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Ethernet LAN connection
  • - 1200 MHz
  • - 48.3 kg
Long product name Lexmark X748dte Laser A4 1200 x 1200 DPI :
The short editorial description of Lexmark X748dte Laser A4 1200 x 1200 DPI

Colour Laser, 1200 x 1200 dpi, 9 seconds, 100000 pages per month, 1.2 GHz, USB 2.0, Gigabit Ethernet, 48.3 kg
More>>>
Lexmark X748dte Laser A4 1200 x 1200 DPI:
The official marketing text of Lexmark X748dte Laser A4 1200 x 1200 DPI as supplied by the manufacturer

Intuitive colour touch screen
The easy-to-use 7-inch colour touch screen provides audible feedback and tablet-like navigation to make device operation intuitive and simple.

Corporate colour matching
Match corporate colours on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE® calibration.

Convenient updates
Preview documents and change output settings such as two-sided printing directly at the device.

Multiple media support
Expand input capacity with optional drawers that let you load multiple media types and boost total input capacity up to 4,300 sheets.

Advanced security
Protect your device, data and network with innovative security controls like authentication and authorisation, and disk wiping and encryption.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customise print settings and Hibernate Mode which reduces energy consumption to less than one watt.

Short summary description Lexmark X748dte Laser A4 1200 x 1200 DPI:
This short summary of the Lexmark X748dte Laser A4 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X748dte, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X748dte Laser A4 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark X748dte Laser A4 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark X748dte. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
22 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9 s
Print margins (top, bottom, right, left)
4.2 mm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
33 cpm
Time to first copy (black, normal)
13 s
Time to first copy (colour, normal)
13.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
33 ppm
Scan speed (black)
34 ppm
Duplex scan speed (colour)
12 ppm
Duplex scan speed (black)
12 ppm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
All-in-One multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
6
Maximum input capacity (sheets)
4300 sheets
Maximum output capacity (sheets)
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Performance
Maximum internal memory
1536 MB
Internal memory *
512 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
57 dB
Sound pressure level (duplex printing)
57 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
34 dB
Macintosh connectivity
Yes
Design
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Certificates
Certification
RAL-UZ-122, CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 A, BSMI A, VCCI A, US FDA, FCC A, UL 60950-1, EN/IEC 60320-1, CE A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 A, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick A, CCC A, CISPIR 22 A, MIC, EK
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
48.3 kg
Packaging data
Package weight
67.6 kg
Other features
Network interface
Fast Ethernet
Dimensions (WxDxH)
546 x 622 x 909 mm
Network ready
Yes
Power supply type
AC
Wireless
No
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Microsoft Windows 7 x64 Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 R2 running Terminal Services Apple Mac OS X (10.5, 10.6, 10.7)
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Faxing
Yes
Color scanning
Yes
Connectivity technology
Wired
Package dimensions (WxDxH)
730 x 670 x 1044 mm