Leitz logo

Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66409
Info modified on:
19 Apr 2023, 13:29:58
Long product name Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue:

Click & Store Medium Box, A4

Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue:

Universal medium storage and transportation box for A4 documents with a laminated surface and metal corner elements for robust protection. Sturdy metal handles make for easy transportation and a label holder simplifies indexing. Collapsible for space-saving storage when not in use. This contemporary design looks great in any office.

- Easy assembly and sturdy design thanks to new, improved box construction
- Space-efficient storage box ideal for all offices and documents (for A4 format)
- Sturdy metal handles for easy transportation
- Give your workplace or your home the WOW factor and stand out from the crowd with this palette of striking and stylish colours and products.
- Label holder for easy indexing

Short summary description Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue:

Leitz Click & Store, MDF, Polypropylene (PP), Blue, A4, Portrait, 1 drawer(s), Binder, Catalogue, Envelope, Flat file, Folder, Hanging folder, Letter, Note, Paper, Picture,...

Long summary description Leitz Click & Store file storage box MDF, Polypropylene (PP) Blue:

Leitz Click & Store. Material: MDF, Polypropylene (PP), Product colour: Blue, ISO A-series sizes (A0...A9): A4. Volume: 16.7 L, Width: 281 mm, Depth: 200 mm

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.