Acer logo

Acer Veriton M460 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16415
Info modified on:
14 Mar 2024, 17:34:54
Long product name Acer Veriton M460 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional Tower PC:

Genuine Windows® XP Professional, Intel® Pentium® Dual-Core Processor E2180 (1MB L2 cache, 2.0GHz, 800MHz FSB), 1GB (512/512) DDR2 SDRAM, 160GB SATA hard drive, DVD-Dual drive (DVD+/-RW), Intel® Graphics Media Accelerator 3100, gigabit LAN

Acer Veriton M460 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional Tower PC:

The Acer® Veriton® M460 gives you the power to grow your business by offering high performance via an Intel® dual-core processor and great expansion options.

Short summary description Acer Veriton M460 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional Tower PC:

Acer Veriton M460, 2 GHz, Intel® Pentium®, E2180, 1 GB, 160 GB, Windows XP Professional

Long summary description Acer Veriton M460 Intel® Pentium® E2180 1 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows XP Professional Tower PC:

Acer Veriton M460. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor: E2180. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Power supply: 250 W. Form factor: Tower. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.