More>>>
Short summary description 3com MSR 20-40 Multi-Service Router wired router Grey:
This short summary of the 3com MSR 20-40 Multi-Service Router wired router Grey data-sheet is auto-generated and uses the product title and the first six key specs.
3com MSR 20-40 Multi-Service Router, Grey
Long summary description 3com MSR 20-40 Multi-Service Router wired router Grey:
This is an auto-generated long summary of 3com MSR 20-40 Multi-Service Router wired router Grey based on the first three specs of the first five spec groups.
3com MSR 20-40 Multi-Service Router. Networking standards: IEEE 802.1X, Ethernet LAN data rates: 100 Mbit/s. Routing protocols: IS-IS, OSPF, Supported network protocols: ARP, VLAN, STP, RSTP, MSTP, GARP, GVRP, LACP, DLDP. Security algorithms: 3DES, DES, Firewall security: Application Specific Packet Filter (ASPF) firewall, Access Control List (ACL), Authentication method: RADIUS, TACACS. Processor: PowerPC, Processor frequency: 400 MHz, Internal memory: 384 MB. Product colour: Grey