location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7585 LCD XGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2473B002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:30:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 6500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1600:1
  • - 490 W
Warranty: 3 Year Warranty
Long product name Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768) :
The short editorial description of Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768)

LV-7585 LCD XGA 6500ALu
More>>>
Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768):
The official marketing text of Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768) as supplied by the manufacturer

The LV-7585 is a high brightness, high contrast installation projector, delivering images up to 400 inches diagonal. Enhanced functionality and flexibility of placement make it ideal for large venues.

Features:

- Powerful 6500 lumens.
- Native XGA resolution.
- 1600:1 contrast ratio.
- 1.3x Powered Zoom lens.
- Powered vertical and horizontal lens shift.
- Four optional lenses.
- Variable aspect ratio.
- Advanced connectivity.
- Optional Network Imager.

Bringing together flexibility, image quality and large venue performance.

Powerful Output
The LV-7585 is Canon’s brightest projector yet – utilising highly efficient optics to deliver an incredible 6500 lumens. Designed especially for large venues, the native XGA resolution ensures sharp images of any size – right up to 400” diagonal.

High Contrast Ratio
The LV-7585 offers an exceptional contrast ratio of 1600:1 – the highest ever in our LV range - for vibrant colour and rich, deep blacks.

Low Maintenance
A new cartridge-type auto-winding air filter lasts for up to 10,000 hours before needing replacement. The filter works to maintain the LV-7585’s efficiency by optimising air-flow. Both the air filter and lamp are positioned for easy replacement, even when the projector is installed on a ceiling.

1.3x Zoom Lens
The LV-7585 comes complete with a 1.3x powered zoom projection lens, suitable for most installation scenarios. The electronically driven zoom and focus mechanism enables precise adjustment from either the main unit or the remote control.

Motorised Lens Shift
The LV-7585 features powered vertical and horizontal lens shift, enabling easy placement of the image without any loss of image quality. Vertical shift can be varied between 1:1 and 10:0 (50% of image height), while horizontal shift can be adjusted between 3:2 and 2:3 (10% of image width).

Interchangeable Lenses
4 optional interchangeable lenses are available for the LV-7585. The lenses – ranging from ultra-wide angle to ultra long focus zoom - enable the unit to be used in a wide range of settings; from rear projection at short distance, to front projection at up to 25m from the screen.

Adjustable Aspect Ratio
In keeping with the great flexibility of its imaging, the LV-7585 can constantly update the aspect ratio of its images. As well as standard 4:3 and 16:9 images, the LV-7585 features custom adjustment for the display of less common aspect ratios.

Advanced Connectivity
The LV-7585 features an HDCP-compliant DVI-D port, 5 x BNC terminals, Component and S-Video interfaces for flexible connectivity. SCART connectivity can be accommodated via an optional adaptor, and an external monitor coupled to the RGB Output terminal.

Network Imager
Canon's optional LV-NI02 Network Imager provides extensive remote control and alerting capabilities. Images can even be delivered directly to the projector from any computer on the same network, using the supplied software.

Short summary description Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768):
This short summary of the Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7585 LCD XGA, 6500 ANSI lumens, LCD, XGA (1024x768), 1600:1, 90%, 15 - 100 kHz

Long summary description Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Canon LV-7585 LCD XGA data projector 6500 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-7585 LCD XGA. Projector brightness: 6500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 330 W. Focal length range: 48.2 - 62.6 mm, Digital zoom: 7x. Noise level: 40 dB, Dot clock scanning frequency: 180 MHz. Power consumption (typical): 490 W

Projector
Screen size compatibility *
400
Projection distance
14.7
Projector brightness *
6500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1600:1
Uniformity
90%
Horizontal scan range
15 - 100 kHz
Vertical scan range
48 - 100 Hz
Keystone correction, horizontal
20°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
330 W
Lens system
Focal length range
48.2 - 62.6 mm
Digital zoom
7x
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Features
Dot clock scanning frequency
180 MHz
Noise level *
40 dB
Power
Power consumption (typical) *
490 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Weight *
13 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
370 x 440 x 187 mm
Power requirements
100V - 240V AC, 50/60Hz
Lens system
F1.7 – F2.0
Country Distributor
United Kingdom 1 distributor(s)