location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26113-F453-L30 power supply unit 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26113-F453-L30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-F453-L30
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26113-F453-L30 power supply unit 600 W :
The short editorial description of Fujitsu S26113-F453-L30 power supply unit 600 W

Power Supply Module 600W (hot plug)
More>>>
Fujitsu S26113-F453-L30 power supply unit 600 W:
The official marketing text of Fujitsu S26113-F453-L30 power supply unit 600 W as supplied by the manufacturer

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu S26113-F453-L30 power supply unit 600 W:
This short summary of the Fujitsu S26113-F453-L30 power supply unit 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26113-F453-L30, 600 W, 100 - 240 V, 50 - 60 Hz

Long summary description Fujitsu S26113-F453-L30 power supply unit 600 W:
This is an auto-generated long summary of Fujitsu S26113-F453-L30 power supply unit 600 W based on the first three specs of the first five spec groups.

Fujitsu S26113-F453-L30. Total power: 600 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Power
Total power *
600 W
Power
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Country Distributor
United Kingdom 1 distributor(s)