location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vodafone Check ‘Vodafone’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlackBerry 7100v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4048014
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Vodafone’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vodafone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:15:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver :
The short editorial description of Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver

BlackBerry 7100v
More>>>
Short summary description Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver:
This short summary of the Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vodafone BlackBerry 7100v, 6.02 cm (2.37"), Silver

Long summary description Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver:
This is an auto-generated long summary of Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver based on the first three specs of the first five spec groups.

Vodafone BlackBerry 7100v. Display diagonal: 6.02 cm (2.37"). Product colour: Silver. Weight: 120 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 12:56:03
Uk has collected 14 expert reviews for Vodafone BlackBerry 7100v 6.02 cm (2.37") Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-11-09 12:56:03
Even now, email remains the internets killer application. So wouldnt it be rather compelling if you could receive it as soon as its sent, just as quickly as youd get an email at work or on broadband? Were email junkies ourselves. A few hours away...
Good Exceptional email functionality, Bluetooth compatibility, Choice of tariffs...
Bad Could be rather expensive, Keyboard an acquired taste, No Wi-Fi...
Bottom line Even now, email remains the internets killer application. So wouldnt it be rather compelling if you could receive it as soon as its sent, just as quickly as youd get an email at work or on broadband? Were email junkies ourselves. A few hours away...
80%
webuser.co.uk
Updated:
2013-11-09 12:56:03
Full internet access, including email, is now available on this phone-sized device from Vodafone. Why restrict yourself to a standard internet connection? more...
Bottom line Although still expensive when compared to the deals you can get on standard mobile phones or fixed internet connections, this is a decent way of getting a mobile phone onto the internet, but heavy web and email users should keep an eye on their GPRS bi...
72%
zdnet.co.uk
Updated:
2013-11-09 12:56:03
Vodafones BlackBerry 7100v is a fair mobile email device so long as you dont need to handle graphics, large spreadsheets or complex documents. But as a handheld/phone combo its eclipsed by more capable Palm OS- and Windows Mobile-based offerings.
75%
pocket-lint.com
Updated:
2013-11-09 12:56:03
Blackberry cracked it with the 7230, this version we are not so sure...
70%
itreviews.com
Updated:
2014-01-03 21:28:56
slimmer phone with e-mail access: If you think BlackBerry devices are all blue and square-ish, you are in for a surprise. Eager to appeal to as wide an audience as possible, and aware that the size and shape of traditional BlackBerry...
0%
T3.com
Updated:
2014-01-03 21:28:56
Roll on Youve Got Mail 2. Forget about Hanks and Ryan sitting in front of PCs and desk lamps - the second one will have Scarlett Johansson and Jude Law reclining on picturesque beaches, reading and sending their emails using phones. And well have R...
60%