location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Tele Converter f MVX45i MVX40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tele Converter f MVX45i MVX40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9064A001
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Tele Converter f MVX45i MVX40 :
The short editorial description of Canon Tele Converter f MVX45i MVX40

TL-H30.5 Tele Converter for MV500 500i
More>>>
Canon Tele Converter f MVX45i MVX40:
The official marketing text of Canon Tele Converter f MVX45i MVX40 as supplied by the manufacturer

The Canon TL-H30.5 accessory lens screws onto the front of the camera's lens and increases the telephoto reach of the camera's lens by 1.9X.

Short summary description Canon Tele Converter f MVX45i MVX40:
This short summary of the Canon Tele Converter f MVX45i MVX40 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Tele Converter f MVX45i MVX40, 3.05 cm, 100 g, 1.7x

Long summary description Canon Tele Converter f MVX45i MVX40:
This is an auto-generated long summary of Canon Tele Converter f MVX45i MVX40 based on the first three specs of the first five spec groups.

Canon Tele Converter f MVX45i MVX40. Thread diameter: 3.05 cm. Weight: 100 g. Magnification: 1.7x

Lens system
Thread diameter
3.05 cm
Logistics data
Harmonized System (HS) code
90021100
Weight & dimensions
Weight
100 g
Other features
Magnification
1.7x
Brand Image Product code Product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)