location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY ES20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2097B009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574518886 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 300 x 600 DPI
  • - Dye-sublimation
  • - 6.35 cm (2.5")
  • - Wi-Fi
Long product name Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi :
The short editorial description of Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi

SELPHY ES20- WiFi IEEE 802.11b, USB, 2.5" LCD, 300 x 600 dpi
More>>>
Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi:
The official marketing text of Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi as supplied by the manufacturer

Features

- Integrated Ink and Media cassette.
- Compact, vertical design with handle.
- 2.5" LCD.
- Wireless printing.
- Red-Eye Correction.
- Automatic image optimisation.
- Creative Print button.
- Image trim, My Colors.
- 100-year prints.

Beautiful prints made beautifully simple

Integrated Ink and Media cassette
Media and ink are conveniently integrated in one Easy Photo Pack for easy replacement and swapping between different media types, such as credit cards and postcards (colour and black & white). Print up to 50 postcard-size colour photos without changing the cartridge.

Compact, vertical design with handle
The compact vertical design allows the SELPHY ES20 to be stored and operated in tight spaces without taking up valuable desk space. The convenient carry handle makes printing truly portable.

2.5" colour LCD
The large LCD can be used to edit and review photos in detail before printing. Getting photos onto the screen is as easy as viewing them. Simply insert your camera’s memory card into one of the clearly labelled card slots.

Wireless printing
Print photos from compatible mobile phones using the optional Bluetooth adaptor.

Red-Eye Correction
A red-eye removal function is built right into the printer, so you can restore eyes to their natural look without the need for a computer.

Automatic image optimisation
Image Optimize automatically detects faces in an image and corrects their brightness. Backgrounds are optimised separately to get the very best print possible.

Creative Print button
The dedicated Creative Print button makes it easy to personalise photos. Add speech bubbles, clip art or picture frames and incorporate your favourite shots into calendars and Multi Layout prints.

Image trim, My Colors
A full complement of in-printer creative features includes My Colors for altering and enhancing image colours. You can also trim images direct from the LCD screen before printing.

100-year prints
Good for up to 100 years, the durable protective coating keeps your images bright, rich and vivid for generations and protects from splashes and sticky fingers.

Short summary description Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi:
This short summary of the Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY ES20, Dye-sublimation, 300 x 600 DPI, Wi-Fi, Direct printing

Long summary description Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi:
This is an auto-generated long summary of Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon SELPHY ES20. Print technology: Dye-sublimation, Maximum resolution: 300 x 600 DPI. Wi-Fi. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:26:50
Uk has collected 6 expert reviews for Canon SELPHY ES20 photo printer Dye-sublimation 300 x 600 DPI Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 22:26:50
Canon first introduced the sit-up-and- beg Selphy ES1 printer just over a year ago and it has enjoyed sufficient success for the company to follow it up with a cheaper, improved model. Coming in at more than £50 cheaper than the ES1, the ES20 follows t...
80%
Country Distributor
United Kingdom 1 distributor(s)