location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech AudioStation Express/Pure-Fi Express 2.0 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AudioStation Express/Pure-Fi Express
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
984-000041
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2019 16:47:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year limited warranty
Long product name Logitech AudioStation Express/Pure-Fi Express 2.0 channels :
The short editorial description of Logitech AudioStation Express/Pure-Fi Express 2.0 channels

AudioStation Express Portable Home Speakers for iPod
More>>>
Logitech AudioStation Express/Pure-Fi Express 2.0 channels:
The official marketing text of Logitech AudioStation Express/Pure-Fi Express 2.0 channels as supplied by the manufacturer

Full-sized sound, around your home.

With its lightweight design, metal grilles, and protective case, the Logitech® AudioStation™ Express is the perfect portable companion for your iPod. Enjoy full-sized audio performance in your home using AC power or on the go using battery power. AudioStation Express charges your iPod while docked, and lets you view podcasts on your TV using the composite video output. It also supports MP3 players and iPods without Universal Dock Connectors with an auxilliary 3.5 mm audio input jack.

Ideal for these iPods
iPod mini
iPod (4G)
iPod color
iPod nano (all)
iPod video

Charges your iPod
Just place it in the dock; it charges while in use.

Wireless remote
Command your listening experience from a distance.

Protective case
Take AudioStation™ Express with you. Metal grilles also protect the speakers.

Short summary description Logitech AudioStation Express/Pure-Fi Express 2.0 channels:
This short summary of the Logitech AudioStation Express/Pure-Fi Express 2.0 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech AudioStation Express/Pure-Fi Express, 2.0 channels, AA, Portable speakers, 3.5 mm aux in Video out

Long summary description Logitech AudioStation Express/Pure-Fi Express 2.0 channels:
This is an auto-generated long summary of Logitech AudioStation Express/Pure-Fi Express 2.0 channels based on the first three specs of the first five spec groups.

Logitech AudioStation Express/Pure-Fi Express. Audio output channels: 2.0 channels. Battery type: AA. Type: Portable speakers, I/O ports: 3.5 mm aux in Video out

Audio
Audio output channels *
2.0 channels
Power
Number of batteries supported
6
Power
Battery type
AA
Other features
I/O ports
3.5 mm aux in Video out
Type
Portable speakers
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:54:30
Uk has collected 4 expert reviews for Logitech AudioStation Express/Pure-Fi Express 2.0 channels and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
whathifi.com
Updated:
2011-08-17 17:54:30
The Pure-Fi Express joins Logitech's range of speaker systems that complement the ubiquitous iPod. This product includes a protective case, and the dock runs on batteries, as well as mains, so is clearly geared at those wishing to share their little Ap...
Good Wellbalanced sound, takes batteries, relatively portable...
Bad Lacks the composure and presence of bigger MP3 speaker systems...
100%
pcauthority.com.au
Updated:
2011-11-05 13:03:23
The Pure-Fi Express joins Logitech’s range of speaker systems that complement the ubiquitous iPod. This product includes a protective case, and the dock runs on batteries, as well as mains, so is clearly geared at those wishing to share their little Ap...
Bottom line Portable and solid-sounding, its a great iPod dock for the money...
100%