location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticSlim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2400+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485082528
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Nov 2022 19:19:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Color scanning
  • - A4
  • - Scan size (flatbed), maximum: 216 x 297 mm
Long product name Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4 :
The short editorial description of Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4

OpticSlim 2400+, 1200 x 2400 dpi, 48-bit, USB 1.1
More>>>
Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4:
The official marketing text of Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4 as supplied by the manufacturer

With high performance, high resolution, and ultra-slim elegant layout, it is difficult not to be attracted to the OpticSlim 2400+.

The OpticSlim 2400+ is capable of scanning A4-size documents at optical resolution of 1200 dpi and is power cord free, using a USB interface for power and communication with the computer.

TheOpticSlim 2400+ is the perfect companion for the mobile executive. It is so compact (3.3 cm height) that it can be easily packed in a briefcase, alongside a laptop.

With powerful bundled software, the OpticSlim 2400+ is always ready to scan and organize all of your documents, photos, articles, brochures and business cards. Whether you're in the office or on the road, the OpticSlim 2400+ will lighten your load and is the portable scanner that you need definitely.

Ultra slim shape
only 3.3 cm in height. Easy to store when not in use.

5 one-touch action buttons
Copy, OCR, E-Mail, Custom and Scan (Custom button's function can be set using the bundled Action Manager.)

Power cord free

Short summary description Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4:
This short summary of the Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticSlim 2400+, 216 x 297 mm, 1200 x 2400 DPI, 48 bit, Flatbed scanner, CIS, A4

Long summary description Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4:
This is an auto-generated long summary of Plustek OpticSlim 2400+ Flatbed scanner 1200 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Plustek OpticSlim 2400+. Scan size (flatbed), maximum: 216 x 297 mm, Scan resolution, optical: 1200 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CIS. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Scanning
Scan size (flatbed), maximum *
216 x 297 mm
Scan resolution, optical *
1200 x 2400 DPI
Color scanning
Yes
Input colour depth
48 bit
Film scanning
No
Levels of grayscale
16
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CIS
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
System requirements
Minimum storage drive space
250 MB
Minimum RAM
64 MB
Minimum processor
Pentium
Compatible operating systems
Microsoft Windows XP, 2000
Certificates
Certification
CE, FCC, UL/cUL WEEE/ ROHS
Weight & dimensions
Weight
1.4 kg
Packaging content
Bundled software
NewSoft Presto! Mr. Photo 4.0 NewSoft Presto! ImageFolio 4.5 NewSoft Presto! PageManager 7.10 ABBYY FineReader 6.0 Sprint Adobe Acrobat Reader Plustek Action Manager 32 Plustek TWAIN Driver
Other features
Dimensions (WxDxH)
257 x 278 x 33 mm