location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3650 Touch Cruise, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HDZ012-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - DDR 0.128 GB
  • - 0.4 GHz
  • - GPS
  • - Built-in camera 3 MP
Long product name HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g :
The short editorial description of HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g

P3650 Touch Cruise, 2" TFT-LCD, Qualcomm® MSM7200™, 400MHz, Windows Mobile® 6 Professional, UK
More>>>
Short summary description HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g:
This short summary of the HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g data-sheet is auto-generated and uses the product title and the first six key specs.

HTC P3650 Touch Cruise, UK, 7.11 cm (2.8"), 240 x 320 pixels, TFT, 0.128 GB, 0.256 GB, DDR

Long summary description HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g:
This is an auto-generated long summary of HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g based on the first three specs of the first five spec groups.

HTC P3650 Touch Cruise, UK. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB, Flash memory: 0.256 GB. Processor frequency: 0.4 GHz

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 11:50:10
Uk has collected 75 expert reviews for HTC P3650 Touch Cruise, UK handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 130 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-07-31 11:46:33
The Cruise's spec sheet includes a 2.8-inch touchscreen, a three-megapixel camera with autofocus, built-in GPS with TomTom software, HSDPA, and multimedia staples FM radio, MP3 player and video player. It also uses HTC's TouchFLO technology. Its batter...
Good Touch Cruise. Hmm, sounds like something a Tom Cruise stalker might say. Moving on swiftly, the Cruise improves on HTC's first two Touch phones by adding GPS and TomTom's Navigator 6 software to the ranks. As a satnav it’s a breeze to use th...
Bad The 2.8-inch touchscreen is pretty basic compared to the iPhone's. HTC's TouchFLO interface allows you to swipe through contacts and options, but we found ourselves reaching for the stylus to tap smaller icons. Satnav-wise, it’s UK maps-only...
Bottom line One of the better Touch smartphones from HTC. The satnav works well and there's plenty more besides. Just don't rely on the camera too much! And don't get us started on the Cruise control...HTC Cruise is tagged with HTC, mobile phone, GPS devi...
60%
techradar.com
Updated:
2011-07-31 11:47:00
HTC is the Taiwanese company thats been behind most of the Windows Mobile smartphones from O2, T-Mobile and Orange but theyre now out in the open as a name manufacturer in their own right.The product though that really raised HTCs profile though was...
Good Responsive touch screen GPS with TomTom sat-nav, 3 megapixel camera, HSDPA, Wi-Fi...
Bad Heavier than original Touch, no camera flash, average pictures, poor video quality, no 3.5mm headphone jack...
90%
expertreviews.co.uk
Updated:
2011-07-31 11:47:41
The Touch Cruise is HTCs latest Windows Mobile smartphone to use the TouchFlo interface, which we saw previously on the Touch and Touch Dual. Its a higher-specification smartphone than its predecessors, with extras such as a 3-megapixel camera and...
60%
shinyshiny.tv
Updated:
2011-07-31 11:48:08
The HTC Touch still causes some people in Shiny Towers to give a small orgasmic shudder (disclaimer: this is an exaggeration) and to me nothing could be more perfect that taking a lovely phone and shoving a sat nav in. Im one of those crazy Londoners...
0%
pocket-lint.com
Updated:
2011-07-31 11:48:12
If you are looking for a Windows Mobile smartphone with all the options, then this does pretty much everything...
Good HSDPA, Wi-Fi, GPS, solid feel, Touch Cube...
Bad Volume slider rattles, no keyboard may deter some, negligible storage...
Bottom line If you are looking for a Windows Mobile smartphone with all the options, then this does pretty much everything...
80%
tracyandmatt.co.uk
Updated:
2011-07-31 11:49:07
Having been a loyal Orbit user since launch, I have to say that it has been very reliable and useful in a whole manner of applications; the announcement of the HTC Touch Cruise quite some time ago was welcomed and anticipated by many worldwide. And the...
Bottom line The obvious comparison for me is my old faithful XDA Orbit, and although dimensionally they are near identical at 110mmx58mm and the Touch Cruise being approximately 1mm thinner, the TC oddly looks and feels smaller, perhaps it is because of the weight...
0%
3g.co.uk
Updated:
2011-07-31 11:50:10
The main problem with the HTC Touch Cruise is its less than perfect touch-screen. But that on its own is not enough to account for our relative ambivalence. We’re just going to have to put that down to personality. Or rather the Cruise’s lack...
60%
iMobile.com.au
Updated:
2011-11-07 15:47:45
The Cruise is the latest in HTC’s flagship Touch portfolio of handsets that opt for full touch screen input rather than a physical keyboard. The original Touch and it’s successor, the Touch Dual, were well received on the market and seen...
0%
smarthouse.com.au
Updated:
2011-11-07 15:47:48
Various companies have followed the footsteps of Apple by launching touch phones that have minimal keys. The Touch Cruise is HTC’s new touch phone that not only runs on Windows Mobile 6, but also comes with a built-in GPS receiver that can take you an...
70%
goodgearguide.com.au
Updated:
2011-11-07 15:47:49
The Touch Cruise may not be the best looking smartphone on the market, but it has an excellent features list, headed by built-in GPS, Wi-Fi and HTCs TouchFLO interface.
Good HSDPA-capable, built-in GPS, Wi-Fi, navigational pad and scroll wheel, TouchFLO interface...
Bad Slightly bulky design, below average display The Final Word The Touch Cruise may not be the best looking smartphone on the market, but it has an excellent features list, headed by built-in GPS, Wi-Fi and HTCs TouchFLO interface.
Bottom line The Touch Cruise may not be the best looking smartphone on the market, but it has an excellent features list, headed by built-in GPS, Wi-Fi and HTCs TouchFLO interface.
75%
Zdnet.com.au
Updated:
2011-11-07 15:47:55
DesignThe most obvious cosmetic feature of HTCs Touch Cruise is actually the absence of a feature. Like PDAs of old, the Touch Cruise is the first in the current line of HTC products without a mechanical keypad. The official product code for the Touch...
Good Attractive looking handset, HSDPA and WiFi, Excellent TouchFlo interface, Bundled navigation software and accessories...
Bad Average processing, Below average battery life, Full touchscreen input wont appeal to everyone...
Bottom line The Cruise is our favourite of the current HTC line-up and compares well to most of the competition. HTC does a good job of making the touchscreen experience easy to use, however, it wont be for everyone.
80%
coolsmartphone.com
Updated:
2014-03-20 04:44:04
Known previously as the HTC Polaris this is now known as the HTC Touch Cruise. Its the replacement for the HTC Artemis - yknow, that phone we here as the T-Mobile Compact III. The Tom Cruise... sorry, I keep doing that. The Touch Cruise now boasts a...
0%
stuff.tv
Updated:
2014-03-20 04:44:04
The best HTC Touch phone yet and a canny blend of and sleek smartphone brains and streetwise sat-nav...
Good Slick sat-nav performance. Improved touch UI. High-speed connectivity options...
Bad Erratic camera performance...
Bottom line The best HTC Touch phone yet and a canny blend of and sleek smartphone brains and streetwise sat-nav...
100%
uk.askmen.com
Updated:
2014-05-18 03:25:15
Integrated GPS has become almost an expected feature in handhelds and smartphones. While the HTC Touch Cruise meets those standards with such things as its real-time car navigation and location finder, some of the other functions in the software are what...
90%
Mobile88.com
Updated:
2016-12-29 18:26:02
Many experts were a bit too quick to compare the novelty with such models as E-TEN glofiish X600, reasonably putting forward an argument that it presents the same sequel of the last years X500 as Touch Cruise with P3300. However that is totally false...
0%
ld2.ciol.com
Updated:
2016-12-29 18:26:02
The new HTC Touch Cruise is one of the flagship devices of the company in India, second only to the mighty TyTn II. In fact, it looks quite a bit like the older P3300 (which also had built in GPS). The main differences here are the inclusion of To...
0%
techtree.com
Updated:
2016-12-29 18:26:02
The HTC Touch Cruise is a phone that we should have ideally received before the P3470. The Touch Cruise has been released earlier internationally and, like the P3550, has been late in coming to India. However, that doesnt mean the phone is not worth b...
Good HTC Today Screen, One-handed/Single Finger Usage, Wi-Fi, GPS, Good screen (2.8-inch), 3MP Camera with autofocus.
Bad Poor GPS (MapKing), Problems with camera module, Sluggish interface at times (TouchFLO), Expensive.
60%
Country Distributor
United Kingdom 1 distributor(s)