location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS112j 0.125 GB DDR2 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS112j
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS112J show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174721146
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:55:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS112j 0.125 GB DDR2 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - Number of storage drives supported: 1
  • - 1 GHz
  • - 0.125 DDR2
  • - Ethernet LAN connection
Warranty: 2 Years
Long product name Synology DiskStation DS112j 0.125 GB DDR2 Silver :
The short editorial description of Synology DiskStation DS112j 0.125 GB DDR2 Silver

DS112j - 1.0GHz, DDR2 128MB, 3.5" / 2.5" SATA(II) x 1, 4TB max (1x4TB HDD), USB 2.0 x 2, 0.72 Kg
More>>>
Short summary description Synology DiskStation DS112j 0.125 GB DDR2 Silver:
This short summary of the Synology DiskStation DS112j 0.125 GB DDR2 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS112j, 0.125 GB, DDR2, Silver

Long summary description Synology DiskStation DS112j 0.125 GB DDR2 Silver:
This is an auto-generated long summary of Synology DiskStation DS112j 0.125 GB DDR2 Silver based on the first three specs of the first five spec groups.

Synology DiskStation DS112j. Processor frequency: 1 GHz. Internal memory: 0.125 GB, Internal memory type: DDR2

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:55:56
Uk has collected 12 expert reviews for Synology DiskStation DS112j Ethernet LAN Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
computeractive.co.uk
Updated:
2013-11-02 02:55:51
Single-disk network-attached storage (NAS) devices lack the data-protection features of multi-disk models, but appeal to those with smaller budgets. The Synology Diskstation DS112j enclosure can take a single desktop or laptop Sata hard disk. It's usua...
Good Cool and quiet; easy to configure and use; many advanced features...
Bad Quite expensive...
0%
hardwareheaven.com
Updated:
2013-11-02 02:55:54
Synology are a company we have come to expect high standards from in the home network storage device market. Last year we reviewed the 4-bay DS411 as well as the 2-bay DS212j and these devices offered us an advanced operating system which at least matched...
Bottom line Although the DS112j is an entry level model we could not fault the build quality, which was to a very high level. The main casing feels solid and fits together well, so well in fact we found we didn't need to screw the unit together for our initial testin...
90%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)