Fujitsu logo

Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB 160 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78371
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year on-site.
Long product name Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB 160 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC:

ESPRIMO Edition P2511, Intel Pentium Dual Core 2140 (1.6GHz, 1MB L2, 800MHz), 1 x 1GB, 160GB, DVD-RW, Windows XP Professional

Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB 160 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC:

The ESPRIMO Edition Line is designed for price-driven customers and is pre-configured with up-to-date standard features. These systems can handle any office requirement, particularly those typical to small and mid-sized enterprises. The ESPRIMO Edition line is instantly available at your dealer.

Short summary description Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB 160 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2511, 1.6 GHz, Intel® Pentium® Dual-Core, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description Fujitsu ESPRIMO Edition P2511 Intel® Pentium® Dual-Core 1 GB 160 GB Intel® GMA 3000 Windows XP Professional Micro Tower PC:

Fujitsu ESPRIMO Edition P2511. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 1 GB. Total storage capacity: 160 GB, Optical drive: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 300 W. Form factor: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.