Nokia logo

Nokia 6110 Navigator + VanDale 5.59 cm (2.2") Symbian OS 900 mAh Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19917
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia 6110 Navigator + VanDale 5.59 cm (2.2") Symbian OS 900 mAh Black:

6110 Navigator, Black + Route 66 Maps

Short summary description Nokia 6110 Navigator + VanDale 5.59 cm (2.2") Symbian OS 900 mAh Black:

Nokia 6110 Navigator + VanDale, 5.59 cm (2.2"), 320 x 240 pixels, Symbian OS, Black

Long summary description Nokia 6110 Navigator + VanDale 5.59 cm (2.2") Symbian OS 900 mAh Black:

Nokia 6110 Navigator + VanDale. Display diagonal: 5.59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 900 mAh. Product colour: Black. Weight: 125 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.