location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFY:TX120-001IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3040 1.86 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 250 W
Long product name Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W :
The short editorial description of Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W

PRIMERGY TX120, Intel Xeon Dual-Core 3040 (1.86GHz, 2MB SLC,1066MHz FSB), Intel 3000, 1GB ECC DDR2 SDRAM, CD-RW\DVD, LAN Broadcom 10/100/1000
More>>>
Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:
The official marketing text of Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W as supplied by the manufacturer

The new first generation ultra-compact sized PRIMERGY tower server TX120 with a powerful Dual-Core Intel® Xeon® Processor (UP) incorporates leading edge, low power consumption and space-saving technologies.

Thus a significantly smaller footprint, reduced noise and energy savings are achieved. The PRIMERGY TX120 tower server is perfect for office workspaces, for distributed and SOHO applications including retail in-store, back office servers and small office application servers.

Two 2.5-inch SAS hot-plug hard disks and the built-in RAID 1 functionality offer high data security. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 2.0 technology, and the advanced diagnostic functions with Diagnostic LED increases operational reliability. A DAT drive can also be installed for easy backup or optional two further hot-plug hard disks.

Short summary description Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:
This short summary of the Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX120, 1.86 GHz, 3040, 1 GB, DDR2-SDRAM, 250 W, Tower

Long summary description Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX120. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive: DVD-ROM. Power supply: 250 W. Form factor: Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor *
3040
Processor frequency *
1.86 GHz
Processor number of cores
2
Processor cache
2 MB
Chipset
Intel® 3000
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
65 nm
Processor threads
2
Processor operating modes
64-bit
FSB Parity
No
Bus type
FSB
Processor codename
Conroe
Tcase
61.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Number of Processing Die Transistors
167 M
CPU multiplier (bus/core ratio)
7
Processing die size
111 mm²
Processor series
Intel Xeon 3000 Series
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory, maximum *
8 GB
Storage
RAID levels
1
Optical drive *
DVD-ROM
Network
Network interface
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Form factor *
Tower
Software
Bundled software
ServerBooks CD, ServerSupport CD & ServerView CD
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Wireless Display (WiDi) Technology
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel My WiFi Technology
No
Intel Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel Clear Video HD Technology
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel Clear Video Technology for MID
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27203
Power
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply *
250 W
Weight & dimensions
Width
99 mm
Depth
399 mm
Height
340 mm
Weight
10 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:09:58
Uk has collected 2 expert reviews for Fujitsu PRIMERGY TX120 server Tower Intel® Xeon® 3040 1.86 GHz 1 GB DDR2-SDRAM 250 W and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 10:09:58
Low running costs, low energy, low space and low noise. These are the promises that Fujitsu Siemens Computers makes for its Primergy TX line of servers. Aimed at small to medium businesses, and at offices where the server lives with the workers, the...
Bottom line If you need a file server for light to medium-load tasks and youre a small business or a large one with lots of small branch offices, the TX120 could be just what youre looking for. Its quiet and unobtrusive so itll fit in with any office environm...
70%
zdnet.co.uk
Updated:
2011-09-26 10:09:58
Fujitsu Siemens’ Primergy TX120 offers full server functionality, while also meeting the needs of smaller businesses with its compact design, quiet operation and low power consumption.
Good Small footprint, Low power consumption, Low noise, Hotswappable hard drives, Windows and Linux supported...
Bad Single processor, 8GB maximum memory, Limited expansion options...
Bottom line Fujitsu Siemens’ Primergy TX120 offers full server functionality, while also meeting the needs of smaller businesses with its compact design, quiet operation and low power consumption...
79%