- - Scanner type: Sheet-fed scanner 600 x 600 DPI
- - Color scanning
- - A4
- - Power supply type: AC 45 W
CCD, 600dpi, 24-bit, 40ppm, 50 sheets ADF, 45W
Scanning Performance
With duplex scanning speeds of up to 80 images per minute in Color, Grayscale, and Black & White, the fi-6230Z also delivers uncompromised high-resolution performance of up to 60 images per minute at an astounding 300 dpi resolution for high accuracy OCR and bar code recognition. Combined with one of the most advanced paper separation features in its class, the fi-6230 employs reversing roller technology and a host of intelligent functions to provide exceptional feeding reliability for a wide variety of document types.
- Continuous hard and embossed card scanning up to 1.4mm thick
- Ultrasonic Double-feed Detection sensor for security against lost images
- Intelligent Multi-Feed Function for efficiently scanning overlapped documents like taped receipts
- Paper Protection sensor to stop a jam before it happens
- Long document support up to 10 feet
Centralized Efficiency
Whether the infrastructure is fixed or expanding, managing technology efficiently inside the organization is key to reducing total cost of ownership and the Fujitsu fi-6230Z provides system administrators with advanced software tools to centrally manage the scanner more productively and cost effectively.
- Agent, console and server remote scanner management
- Real-time Fujitsu scanner inventory
- Status and alert monitoring
- Centralized driver update deployment
- Consumable management
Fujitsu fi-6230Z, 600 x 600 DPI, 24 bit, 40 ppm, 40 ppm, 80 ipm, 80 ipm
Fujitsu fi-6230Z. Scan resolution, optical: 600 x 600 DPI, Input colour depth: 24 bit, ADF scan speed (b/w, A4): 40 ppm. Scanner type: Sheet-fed scanner, Product colour: White. Sensor type: CCD, Light source (scanning): WCC FL. Input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8