HP logo

HP Photosmart A526 inkjet printer Colour 4800 x 1200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
400441
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Jul 2008
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A526 inkjet printer Colour 4800 x 1200 DPI:

4800 x 1200, 2.4" LCD

HP Photosmart A526 inkjet printer Colour 4800 x 1200 DPI:

Get effortless, lab-quality photo printing in just a few simple steps—insert a memory card, view photos on a 2.4-inch color display and print—all without a PC. Automatically remove red eye using the HP Red-eye Removal button. Choose from a variety of print sizes and share photos right out of the printer—when you use HP Advanced Photo Paper, your photos dry quickly and resist smudging.

Short summary description HP Photosmart A526 inkjet printer Colour 4800 x 1200 DPI:

HP Photosmart A526, Colour, 4800 x 1200 DPI, 1, Blue, Grey

Long summary description HP Photosmart A526 inkjet printer Colour 4800 x 1200 DPI:

HP Photosmart A526. Colour, Number of print cartridges: 1. Maximum resolution: 4800 x 1200 DPI. Product colour: Blue, Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.