location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GU095AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GU095AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585389339 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2009
Product end of life date
Long product name HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3 :
The short editorial description of HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3

NVIDIA Quadro FX5600 1.5GB, PCI E x16, 2560x1600, 2 Dual-Link DVI-I
More>>>
HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3:
The official marketing text of HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3 as supplied by the manufacturer

The NVIDIA Quadro® FX 5600 ultra-high-end graphics card brings the industry's first 1.5 GB frame buffer and memory bandwith up to 76.8 GB/sec. to CAD, DCC, and visualization applications.

Short summary description HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3:
This short summary of the HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP GU095AA, Quadro FX 5600, 1.5 GB, GDDR3, 384 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3:
This is an auto-generated long summary of HP GU095AA graphics card NVIDIA Quadro FX 5600 1.5 GB GDDR3 based on the first three specs of the first five spec groups.

HP GU095AA. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 5600. Discrete graphics card memory: 1.5 GB, Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
NVIDIA
Graphics processor *
Quadro FX 5600
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1.5 GB
Graphics card memory type *
GDDR3
Memory bus *
384 bit
Memory bandwidth (max)
76.8 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.0
Shader model version *
4.0
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Weight & dimensions
Weight
1.3 kg
Length
419.1 mm
Height
187.4 mm