location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INSPIRE 7.1 T7900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF7020AA000
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 08:39:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels :
The short editorial description of Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels

INSPIRE 7.1 T7900 SPEAKER RETAIL
More>>>
Short summary description Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels:
This short summary of the Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs INSPIRE 7.1 T7900, 7.1 channels, 8 W, 80 dB, 24 W, Wired

Long summary description Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels:
This is an auto-generated long summary of Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels based on the first three specs of the first five spec groups.

Creative Labs INSPIRE 7.1 T7900. Audio output channels: 7.1 channels, RMS rated power: 8 W. Signal-to-Noise Ratio (SNR): 80 dB. Subwoofer RMS power: 24 W. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:34:04
Uk has collected 2 expert reviews for Creative Labs INSPIRE 7.1 T7900 speaker set 8 W 7.1 channels and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-09-26 02:33:59
For the most part, you’ll be gaming with your multi-GPU system with a similar quantity of CPU cores and a couple of gigs of RAM and your nice TFT screen. But with the sounds coming from the OEM speakers you stole from an old shop-bought machine, you...
Bottom line Overall this is a solid 7.1 kit with features that make it perfect for the gamer. Considering it contains 8 speakers and stand-alone upmixing with it’s under £70 price tag, it falls right into our value award category. You won’t be blown away...
80%
Brand Image Product code Product Stock Price from
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
(show image)
A-211 3 Piece Subwoofer & Satellite Speaker System, Black 0.00
(excl. VAT)
0 (incl. VAT)
iRhythms

iRhythms 3 Piece Subwoofer & Satellite Speaker System, White speaker set 133 W 2.1 channels 2 W
(show image)
A-210 3 Piece Subwoofer & Satellite Speaker System, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)