location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICVIEW XP80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1215-L100
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768)

SCENICVIEW XP80
More>>>
Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768):
The official marketing text of Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

This compact Projector XP80 is perfect for personal and business presentation. It provides high resolution and contrast, excellent brightness of 1700 lumens for best visual experience. Brighten up any multimedia presentation with the outstanding new SCENICVIEW XP80 – even in well-lit rooms. The small dimensions and the very low weight make this projector the perfect choice for those frequently on the go.

Short summary description Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768):
This short summary of the Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENICVIEW XP80, 1700 ANSI lumens, DLP, XGA (1024x768), 2000:1, 20.3 - 134.6 mm (0.8 - 5.3"), 70%

Long summary description Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Fujitsu SCENICVIEW XP80 data projector 1700 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Fujitsu SCENICVIEW XP80. Projector brightness: 1700 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Noise level: 38 dB. Power consumption (standby): 8 W. Weight: 1.1 kg. Dimensions (WxDxH): 192.3 x 164.5 x 73.5 mm, Power requirements: 100-240V, 50-60 Hz, Power supply: 195 W

Projector
Screen size compatibility *
20.3 - 134.6 mm (0.8 - 5.3")
Projector brightness *
1700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Uniformity
70%
Vertical scan range
50 - 85 Hz
Ports & interfaces
S-Video inputs quantity
1
Composite video in *
1
Ports & interfaces
DVI port *
Yes
Features
Noise level *
38 dB
Power
Power consumption (standby) *
8 W
Weight & dimensions
Weight *
1.1 kg
Other features
Dimensions (WxDxH)
192.3 x 164.5 x 73.5 mm
Power requirements
100-240V, 50-60 Hz
Power supply
195 W