location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 3 15ABR8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82XM00HXUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154599430 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:43:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen 7 7730U (8C/16T, 2.0/4.5GHz, 4MB L2/16MB L3)
  • - 15.6" FHD (1920x1080) TN 250nits
  • - 16GB DDR4-3200
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - AMD Radeon Graphics
  • - Windows 11 Home Single Language
Warranty: 1-year, Courier or Carry-in + 3Y Courier/Carry-in upgrade from 1Y Courier/Carry-in
Long product name Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey :
The short editorial description of Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

AMD Ryzen 7 7730U (8C/16T, 2.0/4.5GHz, 4MB L2/16MB L3), 16GB DDR4-3200, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 15.6" FHD (1920x1080) TN 250nits , AMD Radeon Graphics, Wi-Fi 6 802.11ax 2x2 + BT5.2, FHD 1080p with Privacy Shutter, Windows 11 Home Single Language
More>>>
Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
The official marketing text of Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey as supplied by the manufacturer

Smarter mobility
- Harness agile performance from AMD Ryzen™ 7000 Series Mobile Processors
- Experience rich media on a sharp 15.6″ display and Dolby Audio™
- Versatile ports that let you connect all your favorite peripherals
- Lenovo AI Engine learns your computing habits and makes your laptop run smoother
- An environmentally responsible device with EPEAT® Silver certification and built from post-consumer recycled contents

Short summary description Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 3 15ABR8, AMD Ryzen™ 7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 15ABR8 AMD Ryzen™ 7 7730U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 3 15ABR8. Processor family: AMD Ryzen™ 7, Processor: 7730U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.62 kg

<p>A smart &amp; reliable travel partner</p>

A smart & reliable travel partner

Make a statement wherever you go with the IdeaPad Slim 3 Gen 8 laptop, built for lightness and thinness, measuring up to 10% slimmer than the previous generation. Available in Arctic Grey, Abyss Blue, and Frost Blue, this sturdy build stands up to harsh drops with military-grade durability for extreme travel conditions.

<p>See &amp; learn more</p>

See & learn more

Enjoy a rich media experience on the IdeaPad Slim 3 Gen 8 laptop with its screen that takes up 88% of the display’s surface area for a picture that looks like it’s floating in space. Plus, the display is TÜV Low Blue Light Certified, so if you need to work for a few hours, your eyes won’t get fatigued easily. And as you enjoy the visuals, you can also treat yourself to the amazing sound of Dolby Audio™.

<p>A multitasking master</p>

A multitasking master

Work smart and seamlessly every day across multiple applications simultaneously while on the go with the robust performance of the latest AMD processors and abundant memory, enhanced by the adaptive performance of Smart Power. Store and quickly access your massive media library with plentiful SSD storage also.

<p>Peak versatility</p>

Peak versatility

Go faster and farther in your digital life with full-function USB-C ports for accelerated power delivery, display output, and data transfer. Enjoy an optional 2-in-1 fingerprint reader integrated with the power button, and a built-in webcam with a privacy shutter. Keep pace with a larger battery and rapid-charging technology that provides two hours of use on a 15-minute charge.

<p>AI that improves your experience</p>

AI that improves your experience

Smarter learning starts with smarter features powered by the Lenovo AI Engine. Maximize your performance, battery life, and thermals based on what you're doing with the adaptive Smart Power feature. At the same time, you improve your connectivity via Smart Wireless. Protect your system from harm with integrated security features such as Natural File Guard while you keep background noise to a minimum with noise canceling.