Lenovo logo

Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 38.9 cm (15.3") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4632
Info modified on:
24 Sept 2024, 15:37:24
Bullet Points Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 38.9 cm (15.3") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:
  • - Windows 11 Home
  • - Intel Core Ultra 7 256V (12MB Cache)
  • - 38.9 cm (15.3") 2.8K 2880 x 1800 IPS Touch
  • - 16GB (8533MHz) LPDDR5x-SDRAM & 1000GB SSD
Warranty:
1-year, Courier or Carry-in
Long product name Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 38.9 cm (15.3") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

Intel Core Ultra 7 256V (12MB Cache), 16GB LPDDR5x-SDRAM, 1000GB SSD, 38.9 cm (15.3") 2.8K 2880 x 1800 IPS Touch, Intel Arc Graphics 140V, WLAN, Webcam, Windows 11 Home

Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 38.9 cm (15.3") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

ENGINEERED FOR AI
Ultimate Performance With Intelligent AI

Unlock the ultimate in AI performance. The latest Intel® Core™ Ultra processors enable robust AI experiences like helpful productivity assistants, text and image creation, and collaboration effects. The neural processing unit (NPU) delivers more than 40 trillion operations per second (TOPS) so you’ll enjoy AI magic without breaking a sweat.

SLEEK & POWERFUL
Massive Power in a Slim Profile

It’s slim, sleek, and packs serious punch. This 15.3" powerhouse feels like a 14" laptop at just 13.9 mm and 1.46 kg—while still maxing out at 30W thermal design power (TDP). How? Smart engineering, advanced internal airflow thermal design, a magnesium alloy frame, and ultrathin 3mm circuit boards. That's faster performance without bulk.

LENOVO AI CORE
Power Up Your Workflow

Lenovo AI Core is your secret weapon for tapping next-level performance. It cranks up power when you need it and eases up when you don’t. And don’t worry — Trusted AI Controller (TAC) locks down your personal data with hardware security.

CORD-FREE CREATIVITY
Epic Battery Life, Endless Creativity

Create all day and into the night, cord-free. The Yoga Slim 7i Aura Edition matches your creativity with stamina, intelligently balancing performance and power based on what you do.

WELCOME TO LENOVO AURA EDITION
Imagined with Intel®

Lenovo and Intel® have long joined forces to engineer the best laptops in the industry. Our years of deep collaboration now culminate in bold new software solutions that elevate your day-to-day experience. The best products. The best experiences. Lenovo Aura Edition.

MULTIDEVICE SYNC
Just Tap to Connect

Smart Share connects your smartphone to your laptop instantly via an AI virtual sensor. Just tap your Android™ or iOS device to your laptop — then drag and drop. Edit photos and share easily. Plus access and send text messages from your PC.*

*To use the tap and share feature, the Smart Share app must be running.

EXPERIENCE THE INTELLIGENCE OF AURA
Smart Modes, Smarter Technology*

*Selected models may require a software update to access all features shown in the images and videos.

TECH SUPPORT 24/7
No IT? No Problem!

With Smart Care, you’ll enjoy convenient and quick access to tech expertise! No need to find a store — we provide options to connect to our geniuses virtually so you stay up and running.*

*Limited global availability. To unlock all features described above requires a valid Lenovo Support agreement (additional charges may apply).

TOUGH & CONNECTED
Connect Your Way

Military-grade tough, this stylish powerhouse is ready for anything. And unlike some laptops, it lets you stop the dongle drama with plenty of ports for easy connectivity—including Thunderbolt™ 4 (left and right sides), USB-A, and HDMI 2.1. Portable, powerful, plug-and-play perfection.

THE APEX OF DISPLAY TECHNOLOGY
PureSight Pro: Clarity, Colour, and Comfort

Dive into creativity with PureSight Pro. This 15.3″ 2.8K display boasts an optional touchscreen, a 120Hz refresh rate and edge-to-edge visibility. Experience smooth video with vibrant colours with Delta E<1 accuracy, 100% P3 and 100% sRGB. Plus, with TÜV Low Blue Light and Eyesafe® certification, work comfortably into the night.

PREMIUM SUITE
Enter the Premium Suite

Don’t settle for good enough. Explore the Premium Suite for the focus on quality experiences Lenovo Aura Edition PCs embody: Four speakers, four noise-canceling mics, a redesigned keyboard with 1.5mm travel, and an FHD IR webcam for fast, secure logins.

BETTER TOGETHER
Complete Your Yoga Ecosystem

The optional Lenovo TWS Yoga PC Edition earbuds and Yoga Slim Mouse are perfect tech sidekicks. The earbuds have three mics for clear conversations, 12.2mm drivers, and active noise cancellation with up to 6.5 hours of playback. They are IPX4 splash-resistant. The Yoga Slim Mouse features a sleek design, dual Bluetooth 5.0 with Swift Pair, and silent buttons.

Short summary description Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 38.9 cm (15.3") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

Lenovo Yoga Slim 7, Intel Core Ultra 7, 38.9 cm (15.3"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Yoga Slim 7 Intel Core Ultra 7 256V Laptop 38.9 cm (15.3") Touchscreen 2.8K 16 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Grey:

Lenovo Yoga Slim 7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor: 256V. Display diagonal: 38.9 cm (15.3"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.