Lenovo logo

Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN connection Video conferencing service management system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10394
Info modified on:
10 Oct 2024, 13:44:00
Bullet Points Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN connection Video conferencing service management system:
  • - Windows 11 IoT Enterprise GAC 64
  • - Intel Core i5-1145G7E (4C / 8T, 1.5 / 4.1GHz, 8MB)
  • - 16GB (3200MHz) DDR4-SDRAM & 256GB SSD
Long product name Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN connection Video conferencing service management system:

Intel Core i5-1145G7E (4C/8T, 1.5/4.1GHz, 8MB), 1x 16GB DDR4-3200, 256GB SSD M.2 2280 PCIe x4 NVMe Opal, 10.1" Display on Lenovo IP Controller, Intel Iris Xe Graphics, Intel Wi-Fi 6E AX210 11ax 2x2 + BT5.0 vPro, Integrated Camera, Windows 11 IoT Enterprise GAC 64

Short summary description Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN connection Video conferencing service management system:

Lenovo ThinkSmart One for Zoom, Video conferencing service management system, Windows 11 IoT Enterprise GAC, Black

Long summary description Lenovo ThinkSmart One for Zoom video conferencing system Ethernet LAN connection Video conferencing service management system:

Lenovo ThinkSmart One for Zoom. Product type: Video conferencing service management system. Ethernet LAN connection, Wi-Fi. Bluetooth. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Operating system installed: Windows 11 IoT Enterprise GAC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.