location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
mini GBIC (SFP) Module, 1.25 Gbps, 20km
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-81001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032305668
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 17:36:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini GBIC SFP (Small Form Factor Pluggable) module
  • - Compatible with the following manuafacturers: Allied Telesis, Allnet, Avaya, CISCO, D-Link, Edimax, FINISAR, FORCE 10, Gigamon Intellinet, KTI Networks, Level One, PLANET, Tenda, TP-Link, TRENDnet, Mikrotik , ENTERASYS, RIVERSTONE , Unifi, Ubiquiti, ZyXEL, ZTE
  • - High quality and excellent reliability
  • - 1.25 Gbps Maximum Data Rate
  • - Compliant to IEEE 802.3z Gigabit Standard
  • - Class 1 laser product compliant with EN 60825-1
  • - Easy plug-and-play installation
  • - MSA (Multi Source Agreement) compliant
  • - Hot pluggable
  • - Connector: 1x LC Duplex
  • - 1000Base-LX - For Long Haul
  • - Wavelength: 1310nm
  • - Transmission power: minimum -8 dBm, maximum -3 dBm
  • - Sensitivity receiving power: minimum -24 dBm
  • - For a Distance of up to 20km
  • - Suitable for 09/125µm Singlemode Fiber Cables
  • - Safe fast-locking mechanism
  • - 3.3V power supply
  • - Operating temperature: 0 °C ~ 70 °C
Long product name Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm :
The short editorial description of Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm

1.25 Gbps SFP Module, Singlemode LC Duplex Connector, 1310nm, up to 20km
More>>>
Short summary description Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm:
This short summary of the Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-81001, Fiber optic, 1000 Mbit/s, mini-GBIC, LC, 20000 m, 1310 nm

Long summary description Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm:
This is an auto-generated long summary of Digitus DN-81001 network transceiver module Fiber optic 1000 Mbit/s mini-GBIC 1310 nm based on the first three specs of the first five spec groups.

Digitus DN-81001. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: mini-GBIC. Country of origin: China, Brand compatibility: MSA Compliant, Certification: EN 60825-1. Input voltage: 3.3 V. Package width: 120 mm, Package depth: 90 mm, Package volume: 324 cm³

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Danmark 1 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)