location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Flex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Chrome
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83EK000HCF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530488504 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 08:27:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ChromeOS
  • - Intel Core i3-1315U (10MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch
  • - 8GB (4266MHz) LPDDR4x-SDRAM & 256GB SSD
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey :
The short editorial description of Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey

Intel Core i3-1315U (10MB Cache), 8GB LPDDR4x-SDRAM, 256GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS Touch, Intel UHD Graphics, WLAN, Webcam, ChromeOS
More>>>
Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey:
The official marketing text of Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey as supplied by the manufacturer

Live life with flexibility
- Versatile 2-in-1 Chromebook powered by 13th Gen Intel® Core™ processors
- Stylus pen support for on-the-go note taking
- Full HD display & large aspect ratio
- Long-lasting battery life for all-day use
- Make magic with Adobe Apps & AI-powered Google features

Short summary description Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey:
This short summary of the Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Flex 5 Chrome, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB, ChromeOS

Long summary description Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey:
This is an auto-generated long summary of Lenovo IdeaPad Flex 5 Chrome Intel® Core™ i3 i3-1315U Chromebook 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Grey based on the first three specs of the first five spec groups.

Lenovo IdeaPad Flex 5 Chrome. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor: i3-1315U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey

The power to get more done
The power to get more done

Boasting the 13th Gen Intel® Core™ processors, as well as large memory and storage, the IdeaPad Flex 5i Chromebook Plus allows you to edit Google Docs, photos, and videos, while watching your favorite shows in full HD on a 1080p display. Plus, more power means faster gameplay*. Click, zoom, and drag with the optional touchscreen. And with a large aspect ratio, view more rows and scroll less.*Based on load times and frame rates observed during representative testing of Minecraft and NVIDIA GeForce Now on Chromebook and Chromebook X devices.

Always capture your good side
Always capture your good side

The IdeaPad Flex 5i Chromebook Plus laptop’s FHD webcam and built-in AI-powered video call tools automatically enhance clarity and lighting, cancel noise, and blur backgrounds—ensuring you’ll always look and sound your best during calls.

Privacy & peace of mind
Privacy & peace of mind

The IdeaPad Flex 5i Chromebook Plus is designed with your privacy at heart. Unlock your laptop quickly and securely with just the touch of your finger on the fingerprint reader. And when the camera is not in use, the physical shutter ensures what’s personal stays personal.

A better type & touch experience
A better type & touch experience

Be as productive as possible with the IdeaPad Flex 5i Chromebook Plus. A centered touchpad that aligns with the space key makes for a better typing experience, and with a large touchpad, select and edit content with greater precision. And when the sun sets or you’re working in a dark room, the backlit keyboard is sure to keep you on track.

The apps you need to make magic
The apps you need to make magic

From the classroom to the café, this Chromebook has everything needed to inspire your inner creator. Quickly create standout photos and videos with Adobe apps, and remove unwanted distractions with the AI-powered Google Photos Magic Eraser on your IdeaPad Flex 5i Chromebook Plus. Or switch your 2-in-1 to tent mode and sketch designs with the optional Lenovo USI Pen.

Powerful productivity & speed
Powerful productivity & speed

Save time and increase your ability to do the things you want with the IdeaPad Flex 5i Chromebook Plus’ Intel® 13th Gen Processor. With a first-of-its-kind design, experience the power of a processor designed for real-world multi-tasking. Experience streaming and connectivity speeds up to three times faster with Intel® WiFi 6E*, while fast storage options like an SSD grant you quick access to your most important files.* 6GHz WiFi 6E operation is dependent on the support of the operating system, routers/APs/gateways that support WiFi 6E, along with the regional regulatory certifications and spectrum allocation.

Instant start, uninterrupted focus
Instant start, uninterrupted focus

Whether you’re using the IdeaPad Flex 5i Chromebook Plus in a meeting, taking notes during class, or reading at home, just open your device and get going in as fast as six seconds*. And there’s no need to stay connected to the charger. With up to 10 hours of battery life**, the Chromebook Plus packs enough stamina for a long flight, full workday, or streaming marathon.*Battery life may vary based on device and upon usage and other conditions.**Boot up speed varies depending on device.

Design
Color name
Storm Grey
Product type *
Chromebook
Product colour *
Grey
Form factor *
Convertible (Folder)
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminium, Plastic
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
300 cd/m²
RGB colour space
NTSC
Color gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel Core i3-13xxx
Processor *
i3-1315U
Processor number of cores
6
Processor boost frequency
4.5 GHz
Performance cores
2
Efficient cores
4
Performance-core Max Turbo Frequency
4.5 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Processor cache
10 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Memory form factor
On-board
Memory, maximum *
8 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.1
Near Field Communication (NFC)
No
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Chipset
Intel SoC
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
English, French
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system installed *
ChromeOS
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
51 Wh
Battery life (max)
10 h
Power
AC adapter power
45 W
AC adapter frequency
100 - 240 Hz
AC adapter input voltage
50 - 60 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage humidity
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR 8.0 ErP Lot 26 ErP Lot 6 RoHS compliant
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
315.5 mm
Depth
229 mm
Height
19.8 mm
Weight *
1.58 kg