location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vorago MO-505 mouse Gaming Right-hand USB Type-A Optical 3200 DPI

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vorago Check ‘Vorago’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO-505
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7503044580772
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Vorago’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Vorago
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vorago: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 21:06:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vorago MO-505 mouse Gaming Right-hand USB Type-A Optical 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 3200 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Control panel: 7
  • - 1.6 m
  • - 100 mAh
More>>>
Short summary description Vorago MO-505 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
This short summary of the Vorago MO-505 mouse Gaming Right-hand USB Type-A Optical 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Vorago MO-505, Right-hand, Optical, USB Type-A, 3200 DPI, Black

Long summary description Vorago MO-505 mouse Gaming Right-hand USB Type-A Optical 3200 DPI:
This is an auto-generated long summary of Vorago MO-505 mouse Gaming Right-hand USB Type-A Optical 3200 DPI based on the first three specs of the first five spec groups.

Vorago MO-505. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons type: Pressed buttons, Control panel: 7, Scroll type: Wheel. Laser colour: Red, Illumination colour: Blue, Cyan, Green, Purple, Red, Yellow. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
3200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
7
Button functions
Back, DPI switch, down, Forward, Up
Buttons durability (million clicks)
13000000
Customizable movement resolution
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Rubber grips
Yes
Illumination
Yes
Illumination colour
Blue, Cyan, Green, Purple, Red, Yellow
Laser colour
Red
Ergonomics
Cable length
1.6 m
Power
Power source *
Cable
Battery capacity
100 mAh
Power consumption
100 mA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
67 mm
Depth
122 mm
Height
38 mm
Weight
110 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
117 mm
Package depth
57 mm
Package height
177 mm
Package weight
160 g
Package type
Box
Packaging content
User guide
Yes
Other features
Connectivity technology
Wired
Warranty period
1 year(s)