Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 55 g Ultra-Lightweight Design
- - Ergonomic Design with Smooth-Touch Texture
- - Up to 100 hours of Battery Life
Long product name Razer DeathAdder V3 HyperSpeed mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI
:
Right-handed, Up to 100 h, Focus X 26K, 26000 DPI, 500 IPS, 40 G, 90-million, Feet 100% PTFE, 64.8 x 122.2 x 41.3 mm, 55 g
The short editorial description of Razer DeathAdder V3 HyperSpeed mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI
Right-handed, Up to 100 h, Focus X 26K, 26000 DPI, 500 IPS, 40 G, 90-million, Feet 100% PTFE, 64.8 x 122.2 x 41.3 mm, 55 g
More>>>
Short summary description Razer DeathAdder V3 HyperSpeed mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI:
This short summary of the Razer DeathAdder V3 HyperSpeed mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
Razer DeathAdder V3 HyperSpeed, Right-hand, Optical, RF Wireless + USB Type-C, 26000 DPI, Black
Long summary description Razer DeathAdder V3 HyperSpeed mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI:
This is an auto-generated long summary of Razer DeathAdder V3 HyperSpeed mouse Gaming Right-hand RF Wireless + USB Type-C Optical 26000 DPI based on the first three specs of the first five spec groups.
Razer DeathAdder V3 HyperSpeed. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + USB Type-C, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Control panel: 8, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Cable. Product colour: Black