location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12DR0033IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532744370 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 12:26:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro
  • - Intel Core i5-13400 (20MB Cache)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 1000GB SSD
Warranty: 3-year, Onsite
Long product name Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black :
The short editorial description of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black

Intel Core i5-13400 (20MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, DVD±RW, Intel UHD Graphics 730, LAN, Windows 11 Pro
More>>>
Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
The official marketing text of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer

Powerful performance
Perfect for multitaskers, the Lenovo ThinkCentre M70t Gen 4 (Intel) tower was engineered for high productivity. Its multiple memory slots can seat tremendous amounts of memory and it boasts up to Intel vPro® Enterprise with 13th Gen Intel® Core™ processors. This beast can handle complex data tasks and graphics projects without a problem.

Versatile connectivity
The ThinkCentre M70t Gen 4 (Intel) tower features multiple I/O ports and flexible expansion slots to accommodate your needs as your business grows. Enjoy innovative device collaboration with the Smart Cable for easy USB-A and USB-C connection to support all your peripherals--even another laptop or tablet. Optional solid-state drive (SSD) storage offers speed and responsiveness, while 3D NAND technology gives your SSD more reliable performance and improved power consumption.

Dependable security
Lenovo ThinkShield security offers a combination of hardware and software solutions to protect your data--and your business. A discrete Trusted Platform Module (dTPM) 2.0 chip encrypts your passwords and data, while BIOS-based Smart USB protection and individual USB port disablement prevent unauthorized access via peripheral. The Kensington™ Lock slots, chassis e-locks, and more options discourage physical theft. When paired with Intel vPro® Enterprise, the M70t provides additional hardware-based security capabilities for next-level protection.

Environmental sustainability
This PC meets the highest environmental standards, including TCO 9.0* and EPEAT™ Gold. Lenovo is committed to creating eco-friendly products using recyclable, toxic-free components in every device. Plus, by 2025/26, 90% of PC products’ packaging will be made from recycled materials.*Varies by configuration.

Purposeful design
This Lenovo ThinkCentre tower desktop provides intentional features like Smart Power On which allows users to turn on the desktop using a simple keyboard shortcut, as well as the new Smart Cable that delivers connectivity ease and speed. Because it meets MIL-STD 810H guidelines with 12 methods and 20 procedures, this powerful device reflects Lenovo’s dedication to product quality, durability, and reliability. Tested against real-world challenges like volt surges, shock, vibration, and extreme temperatures, this desktop is ready for anything.

Specifications may vary depending upon region / model.

Includes 1 Year Lenovo Premier Support
Driving digital transformation is becoming increasingly difficult. With hybrid working requiring more support, and IT resources sucked into routine maintenance and repair tasks, there is little to no time left for innovation. Unless you could pass the encumbering tasks to someone else.

Lenovo Premier Support gives you direct access to experts 24x7x365 to solve hardware and software issues, quickly. No scripted troubleshooting either – you speak to real, local, Lenovo badged engineers ready to help. Get seamless, reliable IT support that works every time. So, you can get back behind the innovation wheel.

Lenovo Premier Support delivers seamless, reliable, and repeatable IT support that works every time, reducing downtime to maximize your productivity.

Includes 3 Years Lenovo Onsite Support
Lenovo Onsite Support is the solution that maximises PC uptime and productivity by providing convenient, fast repair service at your place.

Lenovo’s Warranty Services are provided by Lenovo-trained technicians, using Lenovo Qualified parts, giving you the high standards of quality and customer care you've come to expect from Lenovo. You get the peace of mind to know this device is protected, and you the freedom to focus on critical business objectives.

Lenovo will perform an initial problem determination remotely. Their repair service representative will work with you during the problem determination to identify whether the problem resides with your Lenovo machine, other machines or various software loaded on the machine. Lenovo will either repair or exchange the failing machine at your location and verify functionality.

Includes 1 ton CO2 Carbon Offset
Offset carbon emissions of your device seamlessly
Lenovo CO2 Offset Services give you a simple and transparent way to offset carbon emissions associated with this Lenovo device and make tangible contributions to the environment.

Lenovo has done the math for you and have estimated the value of carbon emissions for this Lenovo device across an average lifecycle, from manufacture to daily use to end-of-life.

Through these offsets, you can support one of several climate action projects around the world including solar, wind renewable energy, and destruction of industrial gas. And you can trust the integrity of these climate action projects as they are verified by independent third-party organizations such as the United Nations, CDM, Gold Standard®, Climate Action Reserve, and more.

Short summary description Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70t, Intel® Core™ i5, i5-13400, 16 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70t. Processor family: Intel® Core™ i5, Processor: i5-13400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated, Optical drive: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Operating system installed: Windows 11 Pro. Power supply: 260 W. Form factor: Tower. Product type: PC. Product colour: Black

Powerful performance
Powerful performance

Perfect for multitaskers, the Lenovo ThinkCentre M70t Gen 4 (Intel) tower was engineered for high productivity. Its multiple memory slots can seat tremendous amounts of memory and it boasts up to Intel vPro® Enterprise with 13th Gen Intel® Core™ processors. This beast can handle complex data tasks and graphics projects without a problem.

Versatile connectivity
Versatile connectivity

The ThinkCentre M70t Gen 4 (Intel) tower features multiple I/O ports and flexible expansion slots to accommodate your needs as your business grows. Enjoy innovative device collaboration with the Smart Cable for easy USB-A and USB-C connection to support all your peripherals--even another laptop or tablet. Optional solid-state drive (SSD) storage offers speed and responsiveness, while 3D NAND technology gives your SSD more reliable performance and improved power consumption.

Dependable security
Dependable security

Lenovo ThinkShield security offers a combination of hardware and software solutions to protect your data--and your business. A discrete Trusted Platform Module (dTPM) 2.0 chip encrypts your passwords and data, while BIOS-based Smart USB protection and individual USB port disablement prevent unauthorized access via peripheral. The Kensington™ Lock slots, chassis e-locks, and more options discourage physical theft. When paired with Intel vPro® Enterprise, the M70t provides additional hardware-based security capabilities for next-level protection.

Environmental sustainability
Environmental sustainability

This PC meets the highest environmental standards, including TCO 9.0* and EPEAT™ Gold. Lenovo is committed to creating eco-friendly products using recyclable, toxic-free components in every device. Plus, by 2025/26, 90% of PC products’ packaging will be made from recycled materials.*Varies by configuration.

Purposeful design
Purposeful design

This Lenovo ThinkCentre tower desktop provides intentional features like Smart Power On which allows users to turn on the desktop using a simple keyboard shortcut, as well as the new Smart Cable that delivers connectivity ease and speed. Because it meets MIL-STD 810H guidelines with 12 methods and 20 procedures, this powerful device reflects Lenovo’s dedication to product quality, durability, and reliability. Tested against real-world challenges like volt surges, shock, vibration, and extreme temperatures, this desktop is ready for anything.

<b>Includes 1 Year Lenovo Premier Support</b>
Includes 1 Year Lenovo Premier Support

Driving digital transformation is becoming increasingly difficult. With hybrid working requiring more support, and IT resources sucked into routine maintenance and repair tasks, there is little to no time left for innovation. Unless you could pass the encumbering tasks to someone else.

Lenovo Premier Support gives you direct access to experts 24x7x365 to solve hardware and software issues, quickly. No scripted troubleshooting either – you speak to real, local, Lenovo badged engineers ready to help. Get seamless, reliable IT support that works every time. So, you can get back behind the innovation wheel.

Lenovo Premier Support delivers seamless, reliable, and repeatable IT support that works every time, reducing downtime to maximize your productivity.

<b>Includes 3 Years Lenovo Onsite Support</b>
Includes 3 Years Lenovo Onsite Support

Lenovo Onsite Support is the solution that maximises PC uptime and productivity by providing convenient, fast repair service at your place.

Lenovo’s Warranty Services are provided by Lenovo-trained technicians, using Lenovo Qualified parts, giving you the high standards of quality and customer care you've come to expect from Lenovo. You get the peace of mind to know this device is protected, and you the freedom to focus on critical business objectives.

Lenovo will perform an initial problem determination remotely. Their repair service representative will work with you during the problem determination to identify whether the problem resides with your Lenovo machine, other machines or various software loaded on the machine. Lenovo will either repair or exchange the failing machine at your location and verify functionality.

<b>Includes 1 ton CO2 Carbon Offset</b>
Includes 1 ton CO2 Carbon Offset

Offset carbon emissions of your device seamlessly
Lenovo CO2 Offset Services give you a simple and transparent way to offset carbon emissions associated with this Lenovo device and make tangible contributions to the environment.

Lenovo has done the math for you and have estimated the value of carbon emissions for this Lenovo device across an average lifecycle, from manufacture to daily use to end-of-life.

Through these offsets, you can support one of several climate action projects around the world including solar, wind renewable energy, and destruction of industrial gas. And you can trust the integrity of these climate action projects as they are verified by independent third-party organizations such as the United Nations, CDM, Gold Standard®, Climate Action Reserve, and more.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor *
i5-13400
Processor number of cores
10
Processor threads
16
Processor boost frequency
4.6 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
20 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
148 W
Memory
Internal memory *
16 GB
Memory, maximum *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Design
Form factor *
Tower
Color name
Black
Volume
13.6 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Chipset
Intel Q670
Audio chip
Realtek ALC897Q-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Operating system language
German, Dutch, English, French, Italian
Power
Power supply *
260 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage humidity
10 - 90%
Operating altitude
0 - 3048 m
Storage altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS compliant TCO Certified 9.0 TÜV Rheinland Low Noise TÜV Rheinland Ultra Low Noise MIL-STD-810H
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width *
145 mm
Depth *
296 mm
Height *
346 mm
Weight *
5.9 kg
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired