Lenovo logo

Lenovo ThinkCentre neo 50q Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7163
Info modified on:
26 Sept 2024, 13:54:03
Bullet Points Lenovo ThinkCentre neo 50q Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:
  • - Windows 11 Pro
  • - Intel Core i5-13420H (12MB Cache)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty:
1-year, Courier or Carry-in + 1Y Onsite from 1Y Depot WHB (CPN)
Long product name Lenovo ThinkCentre neo 50q Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Intel Core i5-13420H (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics, LAN, WLAN, Bluetooth, Windows 11 Pro

Lenovo ThinkCentre neo 50q Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

At home in even the most cramped places

Office space can be an issue for any business. Thankfully, the ThinkCentre Neo 50q Gen 4 Tiny is compact and durable enough to be housed almost anywhere, even in the smallest places. It's portable, too, so ideal for hybrid working. Yet, this energy-efficient PC boasts up to 13th Gen Intel® Core™ i5 H-series mobile processing power, can run Windows 11 Pro, and has multiple ports, including USB-C and HDMI. It also comes with an optional port that can be customized to meet your particular needs.

Robust memory, lightning-fast storage

For any business, being fast and agile can be the key to success. With the ThinkCentre Neo 50q Gen 4 Tiny you can pair blazing-fast SSD storage with HDD storage, so space is never a problem. And with this PC's flexible, ease-of-use design, you can swap out the hard drive as your needs change—without the need for any tools. Plus, thanks to heaps of memory, this ultrasmall desktop boots up smoothly and quickly every time. What's more, apps launch in seconds, saving unnecessary thumb-fiddling and frustration waiting for things to load.

One less thing to worry about

More than ever, if your data or PC falls into the wrong hands, the results can be costly. Thankfully, the ThinkCentre Neo 50q Gen 4 Tiny has ThinkShield, essential security tools from the chipset and BIOS level to anti-theft protection. And just in case the worst should happen, this compact PC boasts device backup and recovery, remote management, and more.

Sustainably built

We've designed and engineered the ThinkCentre Neo 50q Gen 4 Tiny with sustainability as the cornerstone. From our low-halogen factory lighting to the desktop’s chassis made from post-consumer recycled content, we’ve reduced this PC’s carbon footprint wherever possible. So much so, that it comes with eco-friendly certifications, including recognition for energy efficiency, low noise, and reduced environmental impact.

Space-saving meets cost-savings

The ThinkCentre Neo 50q Gen 4 Tiny won’t cramp your desk space or break the bank. Its ultrasmall 1L form factor takes up less room than a couple of standard notebooks or journals, plus it comes with a budget-friendly price tag. It’s also available with optional mounting accessories, including a desktop stand or secure VESA mount for the wall or under a desk. What’s more, ⁠this compact PC is compatible with other Lenovo ThinkCentre Tiny-in-One devices.

Enhances productivity, seamlessly

From intensive data-crunching and everyday tasks to multitasking with up to three 4K monitors, the ThinkCentre Neo 50q Gen 4 Tiny combines productivity with efficiency. While punching way above its weight, this powerful business PC also supports WiFi 6 connectivity, enabling you to seamlessly connect with remote teams and clients as if you were all in the same room.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre neo 50q Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre neo 50q, Intel® Core™ i5, i5-13420H, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkCentre neo 50q Intel® Core™ i5 i5-13420H 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Black:

Lenovo ThinkCentre neo 50q. Processor family: Intel® Core™ i5, Processor: i5-13420H. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.11 kg. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.